location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox C310/DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C310/DNI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C310/DNI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205069426 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 09:47:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox C310/DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for small and medium businesses and home offices
  • - Simple installation with Smart Start Installer
  • - Reliable and trustworthy
  • - Mobile Ready: Apple AirPrint, Mopria, Wi-Fi Direct
  • - Comprehensive security features
Long product name Xerox C310/DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Xerox C310/DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Printer, Up To 35ppm, Letter/Legal, Automatic 2-Sided Print, USB/Ethernet/Wi-Fi, 250-Sheet Tray, 110V
More>>>
Xerox C310/DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi:
The official description of Xerox C310/DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Set Up is a Snap

Get up to speed and back to work without IT assistance thanks to Xerox® Smart Start Software, which automates the installation process. Connect to your home or company Wi-Fi in minutes instead of hours.

Wow with Color

Elevate your everyday communications and make prints "pop" with brilliant resolution and vibrant color that commands attention and makes data easier to visualize.

Quiet to Your Ears

Ultra-quiet operation and big performance are packed into a compact frame.
The Power to do More

Business basics get a boost with high print speeds and robust reliability made for modern workflows.

True Mobile Flexibility

Built-in mobile Wi-Fi connectivity, Apple AirPrint, Mopria and Wi-Fi Direct® give you the power to print how you please from all your favorite devices — smartphones, tablets, desktops, laptops or Chromebooks.

One-Touch Convenience

Simplicity drives productivity with Xerox® Print Drivers. Get more out of every click with quick access to printer presets and print functionality from your laptop or desktop.

Comprehensive Security

End-to-end security features protect against rising and increasingly sophisticated cyber threats, keeping sensitive data and documents safe.

Eco Excellence

Blue Angel and EPEAT — the highest internationally recognized standards for environmental performance — translate to less waste, more uptime and lower running costs with long-lasting, high capacity toner. Reducing your eco-footprint is easy with our Green World Alliance program, which offers hassle-free toner cartridge recycling.

Short summary description Xerox C310/DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Xerox C310/DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox C310/DNI, Laser, Colour, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing

Long summary description Xerox C310/DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Xerox C310/DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Xerox C310/DNI. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Grey, White

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 4800 DPI
Print resolution black
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
17 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
17 ppm
Warm-up time
15 s
Time to first page (black, normal)
6.7 s
Time to first page (colour, normal)
7.2 s
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
0 - 6000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
HTML Direct Image Space, PCL 5, PCL 6, PDF 1.7, PostScript 3, XPS
Printer fonts
Bitmap, PCL, PostScript
Number of printer fonts
249
Number of PCL fonts
89
Number of PostScript fonts
158
Number of bitmap fonts
2
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
125 sheets
Paper tray 1 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Maximum input capacity
901 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Heavy paper, Labels, Lightweight paper, Plain paper
Multi-purpose tray media types
Envelopes, Heavyweight paper, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Legal
Custom media width
98 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 216 g/m²
Multi-Purpose Tray media weight
60 - 216 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
No
Bluetooth
No
Security algorithms
64-bit WEP, 128-bit WEP, EAP-MD5, EAP-TLS, EAP-TTLS, LEAP, MSCHAPv2, PEAP, WPA-Enterprise, WPA-TKIP, WPA2, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Embedded web server
Yes
Performance
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Sound pressure level (printing)
50 dB
Sound pressure level (duplex printing)
52 dB
Design
Market positioning *
Home & office
Product colour *
Grey, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6.1 cm (2.4")
Power
Power consumption (printing) *
530 W
Power consumption (standby)
22 W
Power consumption (off)
0.2 W
AC input voltage
110 - 127 V
AC input frequency
47-63 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2019
Operational conditions
Operating temperature (T-T)
10 - 32.2 °C
Storage temperature (T-T)
-40 - 43.3 °C
Operating relative humidity (H-H)
15 - 80%
Weight & dimensions
Width
442 mm
Depth
421 mm
Height
308 mm
Weight
21 kg
Packaging content
Cartridge(s) included
Yes
Quick start guide
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Other features
Supported network protocols
TCP/IP: HTTP/HTTPS, IPP, LPR/LDP, Raw Socket Printing/Port 9100, IPv4/IPv6, MS Web Services WSD-Print 802.1x, SNMP
Country Distributor
México 2 distributor(s)
United States 1 distributor(s)