location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 85 28-ml Cyan DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85 28-ml Cyan DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9425A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736670852 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:20:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Dec 2020
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 85 28-ml Cyan DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce photo-quality images full of vivid colour that resist fading for 82 years[1] with the dye-based, Original HP ink formulations in HP 85 Colour Ink Cartridges. Precise detail and consistent colour accuracy give you stand-out results.
  • - Professionals in graphics intensive roles
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 85 28-ml Cyan DesignJet Ink Cartridge :
The long product name of HP 85 28-ml Cyan DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85 28-ml Cyan DesignJet Ink Cartridge
More>>>
HP 85 28-ml Cyan DesignJet Ink Cartridge:
The official description of HP 85 28-ml Cyan DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professionals in graphics intensive roles
Get photo-image quality that resists fading for 82 years[1] and consistent colour accuracy with the dye-based Original HP inks in HP 85 Colour Ink Cartridges. Standout results from HP are easy and reliable, for an excellent value.

Short summary description HP 85 28-ml Cyan DesignJet Ink Cartridge:
This short summary of the HP 85 28-ml Cyan DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 85 28-ml Cyan DesignJet Ink Cartridge, Cyan, Dye-based ink, 28 ml, 1 pc(s)

Long summary description HP 85 28-ml Cyan DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 85 28-ml Cyan DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 85 28-ml Cyan DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Colour ink volume: 28 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP Designjet 30, 90, 130
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
28 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
C9425A
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
116.8 mm
Depth
26.4 mm
Height
157.5 mm
Weight
68 g
Packaging data
Package width
142 mm
Package depth
25 mm
Packaging data
Package height
109 mm
Package weight
90 g
Other features
Empty weight
36 g
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1930.4 mm
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
186.6 cm
Products per pallet
4200 pc(s)
Master (outer) cases per pallet
84 pc(s)
Pallet gross weight
558.96 g
Master (outer) case width
560 mm
Master (outer) case length
213 mm
Master (outer) case height
143 mm
Products per master (outer) case
50 pc(s)
Master (outer) case gross weight
4.71 g
Stacking number for pallet
1 pc(s)
Pallet size (EU)
1200 x 800 x 1866 mm
Products per larger master (outer) case
50 pc(s)
Larger master (outer) case gross weight
4.71 g
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
United Kingdom 3 distributor(s)
Disclaimer HP 85 28-ml Cyan DesignJet Ink Cartridge:
Disclaimer

[1] Wilhelm Imaging Research, Inc. concluded that prints made with HP 85 Ink Cartridges and HP Premium Plus Photo and Proofing Papers may be displayed indoors under glass for 82 years before noticeable fading and staining occur (see www.wilhelm-research.com for details).