location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Presentation Paper HiRes 120, 610mm x 30m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presentation Paper HiRes 120, 610mm x 30m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045287
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946491240
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:37:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Presentation Paper HiRes 120, 610mm x 30m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 30 m Size (imperial): 61 cm (24") Matte
  • - Roll width: 61 cm
  • - Print media weight: 120 g/m²
  • - Printing media thickness: 150 µm
  • - Paper whiteness: 155
  • - 1 pc(s)
Long product name Epson Presentation Paper HiRes 120, 610mm x 30m :
The long product name of Epson Presentation Paper HiRes 120, 610mm x 30m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presentation Paper HiRes 120, 610mm x 30m
More>>>
Epson Presentation Paper HiRes 120, 610mm x 30m:
The official description of Epson Presentation Paper HiRes 120, 610mm x 30m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A matte-coated, multi-purpose paper that works with dye, pigment, solvent and oil-based inks, this media is suited to the widest range of inkjet printing applications, including CAD/GIS, POS and imposition proofing, laminated and glass-mounted posters, plus advertising and tradeshow use. It provides good printability and consistent colour performance.

Presentation Paper HiRes 180 can be used outdoors when laminated.

- Matte-coated multi-purpose paper
- Supports dye, pigment, solvent and oil-based inks
- Ideal for poster, advertising and tradeshow applications
- Suits CAD/GIS, POS and imposition proofing
- Good printability and consistent colour performance

Short summary description Epson Presentation Paper HiRes 120, 610mm x 30m:
This short summary of the Epson Presentation Paper HiRes 120, 610mm x 30m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Presentation Paper HiRes 120, 610mm x 30m, 30 m, 61 cm, 61 cm (24"), Matte, 120 g/m², 150 µm

Long summary description Epson Presentation Paper HiRes 120, 610mm x 30m:
This is an auto-generated long summary of Epson Presentation Paper HiRes 120, 610mm x 30m based on the first three specs of the first five spec groups.

Epson Presentation Paper HiRes 120, 610mm x 30m. Roll length: 30 m, Roll width: 61 cm, Size (imperial): 61 cm (24"). Quantity per pack: 1 pc(s), Package width: 140 mm, Package depth: 665 mm. Compatible products: Epson Stylus Pro 10600, Stylus Pro 11880, Stylus Pro 9450, Stylus Pro 9500, Stylus Pro 9600,.... Products per pallet: 72 pc(s), Pallet gross width: 80 cm, Pallet gross length: 120 cm. Printing material whiteness: 155%, Technical features: Epson Stylus Pro 10600, Stylus Pro 11880, Stylus Pro 9450, Stylus Pro 9500, Stylus Pro 9600,...

Features
Roll length
30 m
Roll width
61 cm
Size (imperial)
61 cm (24")
Finish type
Matte
Print media weight
120 g/m²
Printing media thickness
150 µm
Paper whiteness
155
Country of origin
China
Printing material whiteness
155%
Technical features
Epson Stylus Pro 10600, Stylus Pro 11880, Stylus Pro 9450, Stylus Pro 9500, Stylus Pro 9600, Stylus Pro 9700, Stylus Pro 9880, Stylus Pro 9890, Stylus Pro 9900
Operational conditions
Operating relative humidity (H-H)
40 - 60%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Packaging data
Quantity per pack
1 pc(s)
Package width
140 mm
Package depth
665 mm
Package height
140 mm
Package weight
3 kg
Other features
Compatible products
Epson Stylus Pro 10600, Stylus Pro 11880, Stylus Pro 9450, Stylus Pro 9500, Stylus Pro 9600, Stylus Pro 9700, Stylus Pro 9880, Stylus Pro 9890, Stylus Pro 9900
Logistics data
Products per pallet
72 pc(s)
Harmonized System (HS) code
84439990
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
159 cm
Products per pallet (UK)
72 pc(s)
Products per pallet layer
8 pc(s)
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)