location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-T3100M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ36301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946695525
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-function 24-inch technical printer: 3-in-1 solution (print, copy and scan)
  • - Understated ergonomic design: Discreet design to suit most environments
  • - Control and productivity: Epson Cloud Solution PORT
  • - Connectivity: Built in Wi-Fi, AirPrint, USB/LAN
  • - Security: Scan encrypted data files to secure locations
Warranty: 12 months
Long product name Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Colour Inkjet CMYK, Print/Scan/Copy, Wi-Fi, AirPrint, USB/LAN, 2400x1200 DPI (Print), 600x600 DPI (Scan), Color Touchscreen Panel, 24W
More>>>
Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official description of Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SC-T3100M is an easy to use, 3-in-1 solution (print, copy and scan) which offers convenience, straightforward maintenance, and easy media and ink replacement. The simple, unobtrusive design and small footprint enable the device to be placed seamlessly into most working environments and make it easy to transport.

Multi-functional
This 24-inch large format printer has been designed for accuracy and precision. Print and scan technical, architectural drawings, retail posters and general documents, in great detail, with ease. The SC-T3100M features an integrated 600dpi CIS scanner that accurately replicates documents (up to 2.72 metres) into different formats and sends them securely to various destinations, as well as scaling original copies .

Secure scanning
The SC-T3100M supports file data encryption: users are able to scan to file, secure mail, or secure server.

Cost effective
Epson offers two ink cartridge sizes that are designed to match customers' needs: whether a low volume, occasional user or those with higher production demands. The SC-T3100M also uses pigment-based inks for colour stability, water resistance and archival quality.

Reliable
Includes unique Nozzle Verification Technology (NVT), which helps prevent misprints, and dust prevention technology. Whether you're a regular or occasional user, each print, scan or copy will be reassuringly accurate – time after time.

Supported
The SC-T3100M is supported by the Epson Cloud Solution PORT platform. This enables users to monitor equipment across several sites, or several printers from one site, from the production floor or remotely, and achieve greater control.

Short summary description Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T3100M, Inkjet, 2400 x 1200 DPI, PDF, TIFF, JPEG, Black, Cyan, Yellow, Magenta, 25 - 400%, 99 copies

Long summary description Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-T3100M. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PDF, TIFF, JPEG. Copier resize: 25 - 400%, Maximum number of copies: 99 copies. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Scan technology: CIS. Total input capacity: 50 sheets. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Roll, ISO A-series sizes (A0...A9): A1, A2, A3, A4, A5

Printing
Print head nozzles
800 nozzles per colour
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
PDF, TIFF, JPEG
Printing colours *
Black, Cyan, Yellow, Magenta
Copying
Copier resize
25 - 400%
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, FTP, Network folder, USB
Scanner integrated
Yes
Sensor type
CIS
Accuracy
0.2%
Maximum scan length
2.7 m
Maximum scan width
61 cm
Input & output capacity
Total input capacity
50 sheets
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Roll
ISO A-series sizes (A0...A9)
A1, A2, A3, A4, A5
Cut sheets *
Yes
Media thickness
0.5 mm
Maximum roll width
61 cm
Maximum roll diameter
11.9 cm
Roll weight (rear roll)
4.2 kg
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Wi-Fi Direct
Yes
Supported network protocols
SNMP, IPSec, POPS, FTP, WPA3, IEEE802, SSL/TLS
Ports & interfaces
Mobile printing technologies
Apple AirPrint, Epson Cloud Solution PORT
Performance
Product colour *
White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Control type
Touch
Country of origin
Indonesia
Power
Power consumption (standby)
2 W
Power consumption (typical)
24 W
Power consumption (off)
0.2 W
AC input voltage
220 V
System requirements
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7 (32/64 bit), Windows 8.1 (32/64 bit), Windows Vista (32/64 Bit), Windows XP
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
970 mm
Depth
505 mm
Height
292 mm
Weight
33.4 kg
Packaging data
Package width
600 mm
Package depth
1100 mm
Package height
510 mm
Package weight
46 kg
Cartridge(s) included
Yes
Other features
Automatic switching
Yes
Line accuracy
+/- 0,1
Minimum line width
0.02 mm
Touchscreen
Yes
Ink drop
4
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)