location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Bond Paper Bright 90, 594mm x 50m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bond Paper Bright 90, 594mm x 50m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045277
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946491141
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Bond Paper Bright 90, 594mm x 50m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 90 g/m²
  • - Finish type: Matte
  • - White
Long product name Epson Bond Paper Bright 90, 594mm x 50m :
The long product name of Epson Bond Paper Bright 90, 594mm x 50m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bond Paper Bright 90, 594mm x 50m
More>>>
Epson Bond Paper Bright 90, 594mm x 50m:
The official description of Epson Bond Paper Bright 90, 594mm x 50m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This robust paper is ideal for CAD, GIS and graphic design. It shows crisp lines and high-contrast colour, giving high-quality results. Good opacity and extra-fast drying times mean both sides can be printed with dye or pigment ink.

- Robust paper ideal for CAD, GIS and graphic design
- Excellent opacity: both sides can be used
- Extra-fast drying time
- Shows sharp lines and high-contrast colour
- Works well with dye and pigment ink
- Suitable for 100-year archival
- Meets ISO 9706 standard

Short summary description Epson Bond Paper Bright 90, 594mm x 50m:
This short summary of the Epson Bond Paper Bright 90, 594mm x 50m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Bond Paper Bright 90, 594mm x 50m, Matte, 90 g/m², White, ISO 9706, - SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 -..., 59.4 cm

Long summary description Epson Bond Paper Bright 90, 594mm x 50m:
This is an auto-generated long summary of Epson Bond Paper Bright 90, 594mm x 50m based on the first three specs of the first five spec groups.

Epson Bond Paper Bright 90, 594mm x 50m. Finish type: Matte, Media weight: 90 g/m², Product colour: White. Roll width: 59.4 cm, Roll length: 50 m. Quantity per pack: 1 pc(s), Package width: 110 mm, Package depth: 640 mm. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 2.07 m. Country of origin: China

Features
Product colour
White
Finish type *
Matte
Media weight *
90 g/m²
Certification
ISO 9706
Compatible products
- SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 - SureColor SC-T5400 - SureColor SC-T5200D-PS - SureColor SC-T5200D - SureColor SC-T5200-PS - SureColor SC-T5200 PS MFP - SureColor SC-T5200 MFP HDD - SureColor SC-T5200 - SureColor SC-T5100N - SureColor SC-T5100 - SureColor SC-T3400N - SureColor SC-T3400 - SureColor SC-T3200-PS - SureColor SC-T3200 - SureColor SC-T3100N - SureColor SC-T3100 - SureColor SC-T3000 - SureColor SC-P20000 - Epson SureColor SC-T7000 - Epson SureColor SC-T5000 - Epson SureColor SC-T3000 - Epson Stylus Pro 9890 SpectroProofer UV - Epson Stylus Pro 9890 SpectroProofer - Epson Stylus Pro 9890 - Epson Stylus Pro 9700 - Epson Stylus Pro 7890 Spectroproofer UV - Epson Stylus Pro 7890 SpectroProofer - Epson Stylus Pro 7890 - Epson Stylus Pro 7700 - Epson Stylus Pro 11880
Weight & dimensions
Roll width
59.4 cm
Roll length
50 m
Packaging data
Quantity per pack
1 pc(s)
Package width
110 mm
Package depth
640 mm
Package height
110 mm
Package weight
3 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.07 m
Products per pallet
100 pc(s)
Products per pallet (UK)
120 pc(s)
Products per pallet layer
10 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Epson Bright White Inkjet Paper - A4 - 500 Sheets Epson Bright White Inkjet Paper - A4 - 500 Sheets
(show image)
C13S041749 Bright White Inkjet Paper - A4 - 500 Sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)