location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MTB4-HUB3-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263117 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:40:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects one 8K @ 30 Hz or two 4K @ 60 Hz displays for convenient multitasking
  • - Supports Thunderbolt 4 speeds up to 40 Gbps between compatible sources/displays
  • - Supports USB 3.2 Gen 2 speeds up to 10 Gbps and 0.9A downstream device charging
  • - Distributes power between source device and connected devices evenly and efficiently
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 1-year limited
Long product name Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray :
The long product name of Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray
More>>>
Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray:
The official description of Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thunderbolt 4 Hub Turns Your Laptop or Computer into a 4-Port 8K Workstation
versatile MTB4-HUB3-01 dramatically expands the potential of your desktop computer or laptop by adding four ports to its Thunderbolt 4 or Thunderbolt 3 port. It goes further than a USB-C hub, offering three Thunderbolt 4 ports that support 8K video and 40 Gbps data transfer speeds. All three ports are backward compatible with Thunderbolt 3 and USB-C monitors as well. A USB 3.2 Gen 2 port allows speeds up to 10 Gbps.

Thunderbolt 4 Supports Blisteringly Fast 40 Gbps Data Transfer Speeds
The Thunderbolt 4 hub supports bidirectional speeds up to 40 Gbps, which is eight times faster than USB 3.0, four times faster than Thunderbolt 1 and twice as fast as Thunderbolt 2. With dual 20 Gbps channels moving data both directions at the same time, the MTB4-HUB3-01 is perfectly suited for video playback or Zoom meetings on one monitor and video editing or document sharing on another. Because Thunderbolt 4 supports minimum PCIe (PCI Express) data rates of 32 Gbps (twice that of Thunderbolt 3), transferring large RAW video, Photoshop images or CAD files takes hardly any time at all.

Transmits Crystal-Clear 8K and 4K Video for Professional Editing and Digital Signage
When connected to a Thunderbolt 4 source, the hub supports one 8K monitor (7680 x 4320 at 30 Hz) or two 4K monitors (3840 x 2160 at 60 Hz). With dual monitors, you can display the same image on both, extend your host desktop across them, or combine all screens into one large display as a video wall. The Thunderbolt 4 ports also accept Thunderbolt 3 and USB-C monitors for trade shows and video presentations. Note
: Source device must support DisplayPort 1.3 to achieve 8K resolution.

Cascade up to 6 Levels of Thunderbolt Devices
The MTB4-HUB3-01 acts as the first level in a daisychain installation and can cascade an additional five levels vertically, with many more devices connecting horizontally. The dock supports 40 Gbps Thunderbolt 4 data transmission that is shared among the three Thunderbolt ports and all connected peripherals and displays.

USB Port Connects Thumb Drives and Other USB Peripherals
The USB-A hub port supports USB 3.2 Gen 2 speeds up to 10 Gbps, which is twice as fast as USB 3.2 Gen 1. It accepts high-speed USB peripherals, such as external hard drives, giving you access to essential data storage. It also supports downstream charging of mobile devices up to 900mA (0.9A) and is backward compatible with previous USB generations.

Smart Power Function Allocates Power to Connected Devices Efficiently and Safely
The hub features a 20V 5A (100W) power input and can provide 60W to charge the source device, such as a Chromebook, MacBook Pro or iPad Pro. Each Thunderbolt 4 port supports up to 15W downstream charging for connected devices. The USB-A port supports 0.9A. The hub determines how much power is required by each port and allocates the power accordingly. Note
: This hub does not support PD Charging.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play Thunderbolt 4 hub is specifically designed for Windows devices compatible with Thunderbolt 4 or macOS devices running Thunderbolt 3. It requires no extra software to be downloaded and installed. Simply connect the included Thunderbolt 4 cable to your computer’s Thunderbolt port.

Short summary description Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray:
This short summary of the Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray, Thunderbolt 4, Thunderbolt, USB 3.2 Gen 2 (3.1 Gen 2) Type-A, 40000 Mbit/s, 60 Hz, 3840 x 2160, 7680 x 4320, 2160p, 4320p

Long summary description Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray:
This is an auto-generated long summary of Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray based on the first three specs of the first five spec groups.

Tripp Lite MTB4-HUB3-01 4-Port Thunderbolt 4 Hub - 8K, 2x 4K 60 Hz, USB 3.2 Gen 2, USB-A Port, 100W Charging, Gray. Host interface: Thunderbolt 4, Hub interfaces: Thunderbolt, USB 3.2 Gen 2 (3.1 Gen 2) Type-A. Data transfer rate: 40000 Mbit/s, Maximum refresh rate: 60 Hz, Supported graphics resolutions: 3840 x 2160, 7680 x 4320. Power supply type: AC, Input voltage: 100 - 240 V, Input current: 1.5 A. Width: 74 mm, Depth: 124 mm, Height: 13 mm. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 150.1 mm

Ports & interfaces
Host interface *
Thunderbolt 4
Hub interfaces *
Thunderbolt, USB 3.2 Gen 2 (3.1 Gen 2) Type-A
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
Thunderbolt ports quantity
4
Ports quantity *
4
DC-in jack
Yes
Features
Data transfer rate *
40000 Mbit/s
Maximum refresh rate
60 Hz
Supported graphics resolutions
3840 x 2160, 7680 x 4320
Supported video modes
2160p, 4320p
Colour depth
48 bit
3D
Yes
Product colour
Grey
Supported chroma subsampling
4:4:4
Extended mode
Yes
Extended mode details
Extend two 4K (3840 x 2160) @ 60 Hz displays
Mirror mode
Yes
Mirror mode details
Mirror two 4K (3840 x 2160) @ 60 Hz displays
HD type
8K Ultra HD
Number of displays supported
2
Cable length
1.2 m
Plug and Play
Yes
Country of origin
China
Certification
CCC, NOM, PSE, cUL
Power
Power supply type
AC
Input voltage
100 - 240 V
Input current
1.5 A
AC input frequency
50 - 60 Hz
Output voltage
20 V
Power
Output current
5 A
Weight & dimensions
Width
74 mm
Depth
124 mm
Height
13 mm
Weight
170 g
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
150.1 mm
Package height
87.9 mm
Package weight
1.23 kg
Packaging content
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating temperature (T-T)
32 - 113 °F
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE
Logistics data
Master (outer) case width
480.1 mm
Master (outer) case length
355.1 mm
Master (outer) case height
245.1 mm
Master (outer) case gross weight
13.3 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263114
Harmonized System (HS) code
8517.62.0090
Country Distributor
Nederland 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)