location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Solatorobo: Red The Hunter Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solatorobo: Red The Hunter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1838749
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:52:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Solatorobo: Red The Hunter Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Action, Role-Playing Game (RPG)
  • - Developer: CyberConnect2
  • - ESRB rating: RP (Rating Pending)
Long product name Nintendo Solatorobo: Red The Hunter Nintendo DS :
The long product name of Nintendo Solatorobo: Red The Hunter Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Solatorobo: Red The Hunter, Nintendo DS, Action/RPG
More>>>
Nintendo Solatorobo: Red The Hunter Nintendo DS:
The official description of Nintendo Solatorobo: Red The Hunter Nintendo DS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is an original RPG with action elements for the Nintendo DS by Fukuoka-based developer CyberConnect2 (of dotHack fame.) Solarobo tells the story of two races, the Nekobito and Inubito. Set in the floating island world of Shepherd Republic, you take control of Red Savarin, one of the Inubito. On your adventure, you'll be accompanied by your younger sister, Chocolat Gelato, and a mysterious cat person named Ell Melizee. You'll spend time controlling Red both on his own and as pilot of a mech called Dahak-AZ103. When running about, Red can climb ladders, break objects, combat enemies using his gun/sword combo, and swim. When piloting the Dahak mech, you can grab enemies, pick up crates, and grab and toss missiles back at enemies. There are some sequences that will require that you be in a certain form. In addition to all this action, the game features multiplayer support for up to four players.

Short summary description Nintendo Solatorobo: Red The Hunter Nintendo DS:
This short summary of the Nintendo Solatorobo: Red The Hunter Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Solatorobo: Red The Hunter, Nintendo DS, RP (Rating Pending)

Long summary description Nintendo Solatorobo: Red The Hunter Nintendo DS:
This is an auto-generated long summary of Nintendo Solatorobo: Red The Hunter Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Solatorobo: Red The Hunter. Platform: Nintendo DS, ESRB rating: RP (Rating Pending), Developer: CyberConnect2

Features
Platform *
Nintendo DS
Game genre *
Action, Role-Playing Game (RPG)
Features
Developer *
CyberConnect2
ESRB rating *
RP (Rating Pending)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:44:55
Uk has collected 17 expert reviews for Nintendo Solatorobo: Red The Hunter Nintendo DS and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
nowgamer.com
Updated:
2012-02-04 02:18:28
While the 3DS stumbles, Nintendo's DS lives on. The sign of a great console is surely its ability to continue to attract support long after it has been superseded. The PSone’s frankly ridiculous install base – as well as an extremely controlled launch...
Bottom line Rich in character while on minimum wage mechanically, Red’s simple adventure is basically a steampunk Sylvanian Families game, and is every bit as good – or bad, depending on your mindset – as that sounds.More Articles >>>...
67%
technologytell.com
Updated:
2013-09-19 07:36:04
You control Red, the aforementioned dog/fox. As you might guess from the title, he's a hunter. Red's sister is named Chocolat. The two lead a life of adventure that occupies the early part of the game until Elh shows up and introduces us to the traditiona...
0%
gamertell.com
Updated:
2012-01-25 05:44:53
People have been calling the swan song of the Nintendo DS. This is perhaps the fourth or fifth game to get that designation, and I have a feeling there’ll be four or five more. A more accurate way to label this game is as an adventure featuring a talki...
Good Surprisingly diverse gameplay, eventually endearing characters, many side quests, charming graphics and soundtrack.
Bad The story is somewhat slow, the dialogue screens are slower, it’s never all that challenging, and it’s rather short for a JRPG.
100%
diehardgamefan.com
Updated:
2012-01-25 05:44:54
With the release of the 3DS, the DS’s releases are dwindling, and represents one of the last notable games to be released on the system. It’s also probably one of the only games ever to have 100 commercials made for it in a bid to (or at all, really...
Bottom line Solatorobo sports high production values and a colorful world and cast of characters. It’s clear there was a lot of creativity and love invested into the lore and characters, which makes it easier to become engaged in exploring the world and watching...
73%
gamersdailynews.com
Updated:
2012-01-25 05:44:54
Solatorobo: Red the Hunter is an interesting example of just how important world and character design can be. Weighed solely by how it plays, Solatorobo is only a decent 3D adventure that is primarily a platformer but also mixes in several other styles...
80%
gamezone.com
Updated:
2012-01-25 05:44:54
I'm surprised Tail Concerto didn't sell millions based on its ridiculous box-art alone. Though in my younger years I made it a point to collect most Playstation One games of renown, I was somehow never able to find a copy of Tail Concerto, the strange...
65%
nintendoworldreport.com
Updated:
2012-01-25 05:44:54
The life of the DS is winding down. As it gasps its final breaths, in what is almost certain to be its last significant holiday season, I find myself a bit wistful. While the little system that did might be on the way out, it hasn’t quite kicked the bu...
75%
neoseeker.com
Updated:
2012-01-25 05:44:54
Every once in a while we get a hankering for some solid relaxing downtime. Games have become so complex these days, some to the point of feeling like a second job, and every once in a while you just want to kick back and play something without having t...
70%
gamepro.com
Updated:
2012-01-25 05:44:55
This charming spiritual sequel to Tail Concerto features a vibrant, anime-inspired world; stellar cel-shaded visuals; and fun, easy to grasp gameplay.Solatorobo is one of the best-looking and most polished games on the Nintendo DS; a real gem that exem...
Good Lovely visuals; energetic, 90's anime style story is quite fun; expansive and interesting world; easy to grasp mechanics...
Bad Optional quests are neither optional nor interesting...
90%
gear.ign.com
Updated:
2012-01-25 05:44:55
It's a shame about the name. Solatorobo – which, in Japanese, translates to the charmingly literal title "Sky and Robot" – is not the name of a chart-topping game. On the back of the box, meanwhile, you can find the amazing tagline "Robot-Human Double...
Bottom line Solatorobo is slow to get going, and neither the combat nor the puzzles are ever anything more than mildly challenging. But it's a true original, beautiful to look at, lovingly made, characterful and always ready to surprise you with some mad, bizarre...
80%
gamespot.com
Updated:
2012-01-25 05:44:55
UK REVIEW--Given its origin, Solatorobo: Red the Hunter is long overdue. It's the spiritual successor to Tail Concerto, a PlayStation game that was released to little fanfare way back in the late '90s, and a lot of that game's key elements have been li...
Good Fun combat and puzzle systems, Enjoyable variety of quests and minigames, Striking detail in towns and environments, Lively soundtrack.
Bad Overarching story is dull, Rarely challenging.
Bottom line It may not offer much of a challenge, but Solatorobo: Red the Hunter has enough variety and quirky charm to stand out from other action RPGs...
75%
Brand Image Product code Product Stock Price from
Nintendo Style Savvy Nintendo DS Nintendo Style Savvy Nintendo DS
(show image)
0045496740481 Style Savvy
Nintendo Kirby Super Star Ultra, DS Nintendo DS Nintendo Kirby Super Star Ultra, DS Nintendo DS
(show image)
0045496468866 Kirby Super Star Ultra, DS
Nintendo Naruto: Ninja Council 3 Nintendo DS Nintendo Naruto: Ninja Council 3 Nintendo DS
(show image)
0045496468996 Naruto: Ninja Council 3
Nintendo Professor Layton and Pandora's Box Nintendo DS Nintendo Professor Layton and Pandora's Box Nintendo DS
(show image)
0045496740399 Professor Layton and Pandora's Box