location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Naruto: Ninja Council 3 Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naruto: Ninja Council 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0045496468996
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Naruto: Ninja Council 3 Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Action, Adventure
  • - Developer: Eighting
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Nintendo Naruto: Ninja Council 3 Nintendo DS :
The long product name of Nintendo Naruto: Ninja Council 3 Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Naruto: Ninja Council 3, Nintendo DS, Action/Adventure
More>>>
Nintendo Naruto: Ninja Council 3 Nintendo DS:
The official description of Nintendo Naruto: Ninja Council 3 Nintendo DS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Just like a true ninja, in Naruto: Ninja Council 3, players will have to protect, defend or defeat as they train hard to perfect their skills in order to progress through the ranks in over 40 missions. Players can activate special attacks using the Nintendo DS stylus on the touch screen or by blowing into the microphone, and can choose from 20 of their favorite characters. The game also features four game modes, dual screen and touch pen support, a new interchangeable attack system, and wireless play with up to four players.

- 40 missions
- Wireless play
- A new interchangeable attack system
- Four different play modes:Timed Mode, Scroll Collection Mode and Head-to-Head Versus Mode.
- Players can activate special attacks using the Nintendo DS stylus on the touch screen or by blowing into the microphone

Short summary description Nintendo Naruto: Ninja Council 3 Nintendo DS:
This short summary of the Nintendo Naruto: Ninja Council 3 Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Naruto: Ninja Council 3, Nintendo DS, E10+ (Everyone 10+)

Long summary description Nintendo Naruto: Ninja Council 3 Nintendo DS:
This is an auto-generated long summary of Nintendo Naruto: Ninja Council 3 Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Naruto: Ninja Council 3. Platform: Nintendo DS, ESRB rating: E10+ (Everyone 10+), Developer: Eighting

Features
Platform *
Nintendo DS
Game genre *
Action, Adventure
Features
Developer *
Eighting
ESRB rating *
E10+ (Everyone 10+)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:38:15
Uk has collected 11 expert reviews for Nintendo Naruto: Ninja Council 3 Nintendo DS and the average expert rating is 48 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
48%
Source Review comments Score
stuff.co.nz
Updated:
2012-01-25 05:38:14
It seems that pint-sized ninja warrior Naruto is a popular game character at the moment as there are no less than three Naruto games out currently on three different platforms (DS, PS2 and Xbox 360). The first page of Ninja Councils manual trumpets th...
40%
nintendoworldreport.com
Updated:
2012-01-25 05:38:14
Id like to believe it. I really would. Naruto is a license that’s been lucky enough to be blessed with good games. The Clash of Ninja series is a very competent fighting franchise, and the critically acclaimed manga-amalgamation title Jump Superstar...
65%
Geek.com
Updated:
2012-01-25 05:38:14
NARUTO: Ninja Council 3 starts off like a typical side-scrolling action game, and for the most part it is. But the coolest part of the game is in its use of the stylus. The DS pointing device is used to trigger special attack moves, so you can be all t...
0%
gear.ign.com
Updated:
2012-01-25 05:38:15
Since the Naruto series has made its way from Japan to the United States (and beyond), weve been seeing a mixed bag of titles along with it to satisfy gamers needs. On consoles, the Clash of Ninja series continues to excel, bringing iteration after i...
65%
gamezone.com
Updated:
2012-01-25 05:38:15
There are some genre forms that die with the passing of each era. Aside from ports of old titles, we don’t see new retro-style fighting games. The old fighting style involves more than a dimension (2D or 3D); it leans on the very essence of what it...
66%
gamespy.com
Updated:
2012-01-25 05:38:15
After two appearances on GBA, cosplayers favorite ninja has made the jump to the DS. I was actually looking forward to playing this game. After all, the DS could always use another solid platformer (even if the previous games werent all that hot). M...
Good Nice sprite artwork and animation; lots of unlockable characters; selectable special moves; decent multiplayer modes.
Bad Consists entirely of mostly dull mini-missions; youll plow through the missions in a couple hours; the characters all play roughly the same.
Bottom line After two appearances on GBA, cosplayers favorite ninja has made the jump to the DS. I was actually looking forward to playing this game. After all, the DS could always use another solid platformer (even if the previous games werent all that hot). My...
40%