Philips logo

Philips Active 3D glasses PTA516/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114621
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips Active 3D glasses PTA516/00:

Active 3D eyewear PTA516

Philips Active 3D glasses PTA516/00:

Experience 3D movies, games and sports like never before with 3D Max glasses. Philips uses the latest active 3D technology to deliver the Full HD 3D experience. The ultimate resolution in 3D!

Short summary description Philips Active 3D glasses PTA516/00:

Philips Active 3D glasses PTA516/00, 75 x 88 x 238 mm, 70 g, Black, Silver

Long summary description Philips Active 3D glasses PTA516/00:

Philips Active 3D glasses PTA516/00. Dimensions (WxDxH): 75 x 88 x 238 mm, Weight: 70 g. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.