location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD-15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2015100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000001106884
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2023 11:53:05
The date of the most recent change of this product data-sheet in Icecat.
ProDVX 2015100 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX SD-15
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 39.6 cm (15.6") 1920 x 1020 pixels 250 cd/m²
  • - Edge-LED
  • - Built-in speaker(s)
Warranty: 2 years
Long product name ProDVX SD-15 :
The long product name of ProDVX SD-15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProDVX SD-15
More>>>
ProDVX SD-15:
The official description of ProDVX SD-15 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProDVX SD-15 is a Commercial Grade Signage Display. The ProDVX SD-15 has an integrated Full HD Media Player with an SD/MMC and MS Card Slot for storing your content. Alternatively your content can be played by connecting the external source to the HDMI input.
This 15.6" Commercial Grade Signage Display comes standard with an Auto Video Play & Loop function and USB OTG (=automatic USB update) functionality.
This Commercial Grade Signage Display supports a wide variety of video, audio and photo sources and can be VESA mounted using one of our mounting options. For audio playback the SD-15 comes with speakers and an audio jack.

Short summary description ProDVX SD-15:
This short summary of the ProDVX SD-15 data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX SD-15, 39.6 cm (15.6"), 1920 x 1020 pixels

Long summary description ProDVX SD-15:
This is an auto-generated long summary of ProDVX SD-15 based on the first three specs of the first five spec groups.

ProDVX SD-15. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1020 pixels, Display brightness: 250 cd/m². Product colour: Black

Display
LED backlighting type
Edge-LED
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1020 pixels
Display brightness *
250 cd/m²
Ports & interfaces
HDMI ports quantity *
1
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Design
Product colour *
Black
VESA mounting *
Yes
Power
Power consumption (typical) *
12 W
Computer system
Video formats supported
MOV, H.264, MPEG2, MPEG4, MPG
Computer system
Audio formats supported
AAC, MP3
Image formats supported
BMP, JPEG
Weight & dimensions
Display width
388 mm
Display depth
27 mm
Display height
245 mm
Width
388 mm
Depth
27 mm
Height
245 mm
Weight
1.7 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
CE, RoHS
Other features
Contrast ratio
800:1
Viewing angle
160°
Housing material
Plastic
Brand Image Product code Product Stock Price from
ProDVX SD-22 ProDVX SD-22
(show image)
2022100 SD-22
ProDVX SD-14 ProDVX SD-14
(show image)
2014100 SD-14
ProDVX SD-18 ProDVX SD-18
(show image)
2018100 SD-18
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)