location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX TMP-15X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMP-15X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3015100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000001107348
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2023 11:53:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name ProDVX TMP-15X :
The long product name of ProDVX TMP-15X. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProDVX TMP-15X
More>>>
ProDVX TMP-15X:
The official description of ProDVX TMP-15X as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProDVX TMP-15 is a professional Touch Monitor Display. The ProDVX TMP-15 comes with a 10 point Projected Capacitive Touch Display. The video input on this 15.6" Touch Monitor Display is HDMI. This Commercial Grade Touch Display has plastic housing. The device can be mounted through VESA mounting brackets.

Short summary description ProDVX TMP-15X:
This short summary of the ProDVX TMP-15X data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX TMP-15X, 39.6 cm (15.6"), Full HD, Touchscreen, Black

Long summary description ProDVX TMP-15X:
This is an auto-generated long summary of ProDVX TMP-15X based on the first three specs of the first five spec groups.

ProDVX TMP-15X. Product type: All-in-One tablet PC. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat, Panel type: IPS. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Touch technology
Multi-touch
Native aspect ratio
16:9
Panel type
IPS
Contrast ratio (typical)
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Screen shape
Flat
Graphics
NVIDIA G-SYNC
No
AMD FreeSync
No
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Ports & interfaces
HDMI ports quantity *
1
Design
Product colour *
Black
Design
Wall mountable
Yes
Housing material
Plastic
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Performance
Product type *
All-in-One tablet PC
Power
Power consumption (typical)
10 W
Weight & dimensions
Width (without stand)
387.3 mm
Depth (without stand)
27.2 mm
Height (without stand)
241.2 mm
Weight (without stand)
1.2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
FCC, CE, RoHS
Logistics data
Harmonized System (HS) code
85285210
Other features
HDMI
Yes
Backlight type
Edge LED
Country Distributor
Nederland 2 distributor(s)