location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI RS422/485 Serial Adapter Card with 161050 UART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S4851050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842587 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com PCI2S4851050 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI/PCI-X
  • - Output interface: Serial
Warranty: Lifetime
Long product name StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART :
The long product name of StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART
More>>>
StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART:
The official description of StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PCI2S4851050 2-Port PCI Serial Adapter Card (RS422/RS485) with 161050 UART adds two DB9 RS422/RS485 serial ports, using a single PCI expansion slot.

The PCI serial card offers a high performance 16C1050 UART and supports both 2-wire and 4-wire RS485 modes. The card delivers an efficient single-chip design and a large 256-byte transit/receive FIFO buffer that work together to provide high-speed serial communication while reducing the overall load on the system CPU.

With the included standard and low profile/half-height brackets, this PCI serial expansion card suits a broad range of system form factors, and is a perfect addition for connecting RS422/485 serial devices to a host computer. For added versatility, the RS422/RS485 adapter is able to accommodate 3.3 or 5V PCI/PCI-X slots.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage
- Much larger FIFO buffer than standard serial cards (256 byte vs. 32 or 64 byte) minimizes data loss and optimizes host efficiency
- A simple jumper change allows you to select either RS422 or RS485 serial interface formats specific to your application
- Standard and low profile/half-height bracket included, ensuring easy installation into almost any system

Short summary description StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART:
This short summary of the StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART, PCI/PCI-X, Serial, RS-422, RS-485, CE, FCC, SystemBase -SB16C1052PCI, 128 Kbit/s

Long summary description StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART:
This is an auto-generated long summary of StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART based on the first three specs of the first five spec groups.

StarTech.com 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART. Host interface: PCI/PCI-X, Output interface: Serial, Serial interface type: RS-422, RS-485. Certification: CE, FCC. Chipset: SystemBase -SB16C1052PCI, Baud rate: 128 Kbit/s, FIFO (First In, First Out): 256 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows 2000 Server, Windows Server 2003, Windows Server 2008 R2, Windows Server 2012. Width: 15 mm, Depth: 120 mm, Height: 45 mm

Ports & interfaces
Host interface *
PCI/PCI-X
Output interface *
Serial
Serial ports quantity
2
Serial interface type
RS-422, RS-485
Design
Internal *
Yes
Certification
CE, FCC
Features
Chipset
SystemBase -SB16C1052PCI
Baud rate
128 Kbit/s
FIFO (First In, First Out)
256 B
Data bits
5, 6, 7, 8
Stop bits
1, 1.5, 2
Flow control support
Yes
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
System requirements
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
15 mm
Depth
120 mm
Height
45 mm
Weight
58 g
Packaging data
Drivers included
Yes
Manual
Yes
Package width
145 mm
Package depth
175 mm
Package height
32 mm
Package weight
152 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
0.128 Mbit/s
Compatible operating systems
Windows 7 (32/64bit)/ Vista(32/64)/ XP(32/64), Windows Server 2008 R2/ 2003(32/64)/ 2000, Linux 2.4.x/ 2.6.x
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)