StarTech.com logo

StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16950 UART

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135335
Info modified on:
19 Aug 2024, 15:41:53
Short summary description StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16950 UART:

StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16950 UART, PCI, Serial, Full-height, RS-232, Green, Metallic, PC

Long summary description StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16950 UART:

StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16950 UART. Host interface: PCI, Output interface: Serial, Expansion card form factor: Full-height. Product colour: Green, Metallic, Purpose: PC, Mean time between failures (MTBF): 14744913 h. Chipset: PLX/Oxford - OX16PCI952, Data transfer rate (max): 0.0004608 Gbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012. Width: 20 mm, Depth: 120 mm, Height: 120 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.