location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVID2USB23
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842099 show
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SVID2USB23 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 2.0
  • - NTSC, PAL, SECAM
  • - Power supply type: USB
Warranty: 2 Year Warranty
Long product name StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support :
The long product name of StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Composite to USB Video Capture - S Video Converter / Analog to Digital Video Adapter with TWAIN and Mac Support (SVID2USB23)
More>>>
StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support:
The official description of StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture and convert an S-Video or Composite video on your PC or Mac, as digital media

The SVID2USB23 USB 2.0 S-Video & Composite Video Capture Cable offers an easy to use analog video capture solution, enabling you to grab video from an S-Video or Composite video source, as well as the accompanying 2-channel RCA audio, to your Mac or Windows computer.

The cable connects to your desktop or laptop computer through USB 2.0,

and is compact enough to fit in the palm of your hand, providing a conveniently portable video capture solution that's more than suitable for use with laptops and desktop computers alike.

An easy-to-use device for recording analog video to your computer from external sources, such as a VCR or camcorder the SVID2USB23 offers the perfect solution for Betamax or VHS video capture, with real-time MPEG-1, MPEG-2, and MPEG-4 encoding, as well as TWAIN support, to ensure compatibility with a wide range of systems and software.

This analog video capture cable supports a broad range of operating systems, delivering seamless analog video capture for Mac computers (OS 10.X), and Windows PCs (Windows 7, Windows 2000/XP(32/64-bit)/Vista(32/64-bit)).

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Support for both Mac and Windows operating systems ensures convenient cross-platform compatibility
- The supplied software supports NTSC, PAL and SECAM video capture input formats, as well as multiple file format options, delivering maximum flexibility for more convenient video capture
- TWAIN support allows for choice of various video capture and editing software titles
- Features a small, lightweight USB-powered design, which makes for a sleek and portable video capture solution

Short summary description StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support:
This short summary of the StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support, Black, USB 2.0, eMPIA EM2861, Plastic, CE, FCC, NTSC, PAL, SECAM

Long summary description StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support:
This is an auto-generated long summary of StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support based on the first three specs of the first five spec groups.

StarTech.com S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support. Product colour: Black, Host interface: USB 2.0, Chipset: eMPIA EM2861. Analog signal format system: NTSC, PAL, SECAM, Supported resolutions: 720 x 576, 720 x 480. Power supply type: USB. Width: 34 mm, Depth: 80 mm, Height: 14 mm. Compatible operating systems: Windows 2000, XP, Vista, 7, 8, 8.1, 10 Apple OSX 10.6, 10.7, 10.8, 10.9, 10.10, 10.11, 10.12

Performance
Product colour *
Black
Host interface *
USB 2.0
Chipset
eMPIA EM2861
Plug and Play
Yes
Housing material
Plastic
Certification
CE, FCC
Video
Analog signal format system *
NTSC, PAL, SECAM
Supported resolutions
720 x 576, 720 x 480
Power
Power supply type *
USB
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
34 mm
Depth
80 mm
Height
14 mm
Weight
70 g
Other features
Compatible operating systems
Windows 2000, XP, Vista, 7, 8, 8.1, 10 Apple OSX 10.6, 10.7, 10.8, 10.9, 10.10, 10.11, 10.12
Packaging data
Package weight
177 g
Package height
41 mm
Package width
208 mm
Package depth
146 mm
Packaging content
Manual
Yes
Quantity
1
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)