location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2HDCAP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030850858 show
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB2HDCAP user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 2.0
  • - NTSC, PAL, PAL 60, PAL M
  • - Power supply type: USB
Warranty: 2 Years
Long product name StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component :
The long product name of StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 2.0 HD PVR Gaming Box and Digital Video Capture Device with Video Pass Through and H264 Encoder – HDMI / Component
More>>>
StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component:
The official description of StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB2HDCAP USB 2.0 HD Video Capture Device lets you record high-definition (1080p) video and stereo audio from an HDMI, S-Video or Component source to your computer, through an available USB 2.0 port - the perfect solution for recording video game play, or home videos for editing and compiling.

This versatile USB capture device supports both NTSC and PAL systems, and includes an easy-to-use video capture software suite which lets you record video or take still screenshots and save them to your PC. The device also offers video pass-through, so you can watch the same source on an external display.

The capture device features on-board hardware H.264 encoding, which manages the video conversion process independently of your computer and in turn saves valuable system resources.

Please Note: This USB video capture device will not record digitally encrypted content.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Produces a high quality re-production of the original (captured) audio and video, with support for full HD (1080p)

Short summary description StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component:
This short summary of the StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component, USB 2.0, HDMI, Component, S-Video, FCC, CE, NTSC, PAL, PAL 60, PAL M, 1080i, 1080p, 480i, 480p, 576i, 576p, 720p, H.264, MPEG4

Long summary description StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component:
This is an auto-generated long summary of StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component based on the first three specs of the first five spec groups.

StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component. Host interface: USB 2.0, Interface: HDMI, Component, S-Video, Certification: FCC, CE. Analog signal format system: NTSC, PAL, PAL 60, PAL M, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Video compression formats: H.264, MPEG4. Power supply type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Performance
Internal *
No
Host interface *
USB 2.0
Interface
HDMI, Component, S-Video
LED indicators
Yes
Certification
FCC, CE
Video
Analog signal format system *
NTSC, PAL, PAL 60, PAL M
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Audio
Audio support
Yes
File formats
Video compression formats
H.264, MPEG4
Ports & interfaces
USB port *
Yes
USB version
2.0
USB ports quantity
1
HDMI in
1
Number of HDMI outputs
1
Audio (L/R) in
1
Audio (L/R) out
1
S-Video inputs quantity
1
S-Video outputs quantity
1
Component video (YPbPr/YCbCr) in
1
Component video (YPbPr/YCbCr) out
1
Power
Power supply type *
USB
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
System requirements
Minimum system requirements
- 1024x768px - DirectX 9.0c
Minimum processor
Intel Core2 Quad Q9400 2.66GHz
Minimum RAM
512 MB
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-5 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
90 mm
Depth
140 mm
Height
25 mm
Weight
150 g
Package dimensions (WxDxH)
165 x 220 x 60 mm
Packaging data
Package weight
500 g
Packaging content
Cables included
Component, RCA, USB
Software CD
Yes
Manual
Yes
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)