location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-D300 monitor mount / stand Desk Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPMA-D300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440121
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 418101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:59
The date of the most recent change of this product data-sheet in Icecat.
Neomounts FPMA-D300 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Info (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-D300 monitor mount / stand Desk Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 25.4 cm (10")
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Grey
Long product name Neomounts FPMA-D300 monitor mount / stand Desk Grey :
The long product name of Neomounts FPMA-D300 monitor mount / stand Desk Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The NewStar desk mount, model FPMA-D300 is a tilt-, swivel and rotatable desk mount for flat screens up to 24”.
More>>>
Neomounts FPMA-D300 monitor mount / stand Desk Grey:
The official description of Neomounts FPMA-D300 monitor mount / stand Desk Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar desk mount, model FPMA-D300 is a tilt-, swivel and rotatable desk mount for flat screens up to 24”. This mount is a great choice for space saving placement on desks using a stand.

NewStars’ unique tilt (180°), rotate (270°) and swivel (180°

Short summary description Neomounts FPMA-D300 monitor mount / stand Desk Grey:
This short summary of the Neomounts FPMA-D300 monitor mount / stand Desk Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-D300, 10 kg, 25.4 cm (10"), 75 x 75 mm, 100 x 100 mm, Grey

Long summary description Neomounts FPMA-D300 monitor mount / stand Desk Grey:
This is an auto-generated long summary of Neomounts FPMA-D300 monitor mount / stand Desk Grey based on the first three specs of the first five spec groups.

Neomounts FPMA-D300. Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 0 - 180°. Product colour: Grey

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
10 kg
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Ergonomics
Depth adjustment range
150 - 480 mm
Tilt angle range
0 - 180°
Ergonomics
Angle of rotation
270°
Design
Product colour *
Grey
Other features
Screen size compatibility
24"
Mounting interface
VESA 75 x 75mm, 100 x 100mm
Depth (max)
48 cm
Height (max)
45 cm
Brand Image Product code Product Stock Price from
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D940 Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D950 Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D960 Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D910D monitor mount / stand 76.2 cm (30") Desk Silver Neomounts FPMA-D910D monitor mount / stand 76.2 cm (30") Desk Silver
(show image)
FPMA-D910D FPMA-D910D 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D920D monitor mount / stand 61 cm (24") Desk Silver Neomounts FPMA-D920D monitor mount / stand 61 cm (24") Desk Silver
(show image)
FPMA-D920D FPMA-D920D 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D930D Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey Neomounts Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey
(show image)
FPMA-D200 Tilt/Turn/Rotate Desk Mount (grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Grey 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D200BLACK Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D400 Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)