Neomounts logo

Neomounts desk monitor arm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
437294
Info modified on:
06 Nov 2024, 23:59:28
Warranty:
5 year
Long product name Neomounts desk monitor arm:

Neomounts Full Motion desk monitor arm (clamp) for 13-27" Monitor Screen, Height adjustable (gas spring) - Silver

Neomounts desk monitor arm:

The Neomounts desk mount, model FPMA-D950 is a tilt-, swivel and rotatable desk mount for flat screens up to 27". This mount is a great choice for space saving placement on desks using a desk clamp or grommet mount.

Neomounts versatile tilt (130°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily height adjustable from 0 to 61 centimetres using a gas spring. Depth adjustable from 0 to 64 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

Neomounts FPMA-D950 has three pivot points and is suitable for screens up to 27". The weight capacity of this product is 9 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts desk monitor arm:

Neomounts desk monitor arm, Clamp/Grommet, 9 kg, 33 cm (13"), 68.6 cm (27"), 100 x 100 mm, Silver

Long summary description Neomounts desk monitor arm:

Neomounts desk monitor arm. Mounting: Clamp/Grommet, Maximum weight capacity: 9 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 130°. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.