location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Captain America: Super Soldier German Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Captain America: Super Soldier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055277013012
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:28:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Captain America: Super Soldier German Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Language version: German
  • - Game genre: Action
  • - Developer: Griptonite Games
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 12
Long product name SEGA Captain America: Super Soldier German Nintendo DS :
The long product name of SEGA Captain America: Super Soldier German Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Captain America: Super Soldier, Nintendo DS, Action
More>>>
Short summary description SEGA Captain America: Super Soldier German Nintendo DS:
This short summary of the SEGA Captain America: Super Soldier German Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Captain America: Super Soldier, Nintendo DS, E10+ (Everyone 10+)

Long summary description SEGA Captain America: Super Soldier German Nintendo DS:
This is an auto-generated long summary of SEGA Captain America: Super Soldier German Nintendo DS based on the first three specs of the first five spec groups.

SEGA Captain America: Super Soldier. Platform: Nintendo DS, ESRB rating: E10+ (Everyone 10+), PEGI rating: 12, Developer: Griptonite Games

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:51
Uk has collected 6 expert reviews for SEGA Captain America: Super Soldier German Nintendo DS and the average expert rating is 52 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
52%
Source Review comments Score
nintendoworldreport.com
Updated:
2012-01-25 06:39:50
Captain America: Super Soldier for the Nintendo DS is a side-scrolling action game with some light platforming and puzzle elements to help break up the action.Firstly, the story centers around Captain America infiltrating the HYDRA force’s base. It is...
65%
gamezone.com
Updated:
2012-01-25 06:39:50
Captain America: Super Soldier acts as a side story to the main movie. Instead of directly going after Red Skull, you’re going after his minions and underlings. It’s a good move on the developer’s part, as nowadays movie tie-in games seem to focus mor...
50%
ign.com
Updated:
2012-01-25 06:39:51
Try to boil Captain America down to just one defining characteristic. His patriotism? Maybe, but that's taken a lot of hits over the years. The serum that gives him super-soldier conditioning? Possibly, but there are lots of other heroes with physical...
Bottom line It's just a shame that the brawling feels so broken. I really tried to experiment with all sorts of fighting combinations and utilize the full range of punching combos, jump-kicks and leg sweeps that our hero has access too, but in the end even the sim...
55%
Brand Image Product code Product Stock Price from
SEGA

SEGA Bleach: The 3rd Phantom Nintendo DS
(show image)
00140 Bleach: The 3rd Phantom 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Games German Nintendo DS
(show image)
00097 Mario & Sonic at the Olympic Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Die wahnsinnige Welt des Sports (Wii) German
(show image)
00117 Die wahnsinnige Welt des Sports (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009 Bundle Pack (Wii)
(show image)
00109 Virtua Tennis 2009 Bundle Pack (Wii) 0.00
(excl. VAT)
0 (incl. VAT)