location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Bleach: The 3rd Phantom Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bleach: The 3rd Phantom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00140
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:55:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Bleach: The 3rd Phantom Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Strategy, Role-Playing Game (RPG)
  • - Developer: SEGA
  • - ESRB rating: T (Teen)
More>>>
Short summary description SEGA Bleach: The 3rd Phantom Nintendo DS:
This short summary of the SEGA Bleach: The 3rd Phantom Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Bleach: The 3rd Phantom, Nintendo DS, T (Teen)

Long summary description SEGA Bleach: The 3rd Phantom Nintendo DS:
This is an auto-generated long summary of SEGA Bleach: The 3rd Phantom Nintendo DS based on the first three specs of the first five spec groups.

SEGA Bleach: The 3rd Phantom. Platform: Nintendo DS, ESRB rating: T (Teen), Developer: SEGA

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:32:29
Uk has collected 11 expert reviews for SEGA Bleach: The 3rd Phantom Nintendo DS and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
darkzero.co.uk
Updated:
2016-11-15 02:32:29
Published April 2nd 2010. Written by Dominic Sheard. One of the reasons why you’ve clicked on this review is probably because you have an idea of what Bleach is. If you’ve clicked thinking that this is a game based around cleaning dirty areas in your b...
60%
nowgamer.com
Updated:
2016-11-15 02:32:29
It’s a little unfortunate that Bleach: The 3rd Phantom has arrived for review at the same time as Vandal Hearts: Flames Of Judgment. Just as the latter proves there’s still life in the strategy-RPG genre, the former comes along and lowers the standard...
Bottom line Bleach: The 3rd Phantom definitely isn’t a bad strategy-RPG. At times it’s actually better than we expected. But it’s the compound effect of its traditional design that causes the most problems. Taken as a whole, you’ll spend more...
55%
gamesradar.com
Updated:
2016-11-15 02:32:29
Bleach: The 3rd Phantom, a strategy role-playing game developed by Sega and based on the popular anime, wants Advance Wars and Final Fantasy Tactics to notice it. Like a high school student with low self-esteem, The 3rd Phantom tries hard to fit in wit...
Good Rewarding strategy combat, Fantastic battle animations, Bleach's interesting universe...
Bad Dialogue, dialogue and dialogue, No options to make the game move quicker, Game drags between battles...
50%
ign.com
Updated:
2016-11-15 02:32:29
I'm a mid-level Bleach fan. I keep up with the dub on Cartoon Network -- I know the difference between a Hollow and an Arrancar, I'm versed in the history of the Quincies, and I could do a fair job explaining the concept of a Modsoul. I have the level...
Bottom line Bleach: The 3rd Phantom changes the direction of gameplay considerably from the two past Bleach games on DS -- both of the previous titles were fighting games, and this one's a strategy RPG instead. It's a dramatic shift, and a bold one -- most de...
70%
gamezone.com
Updated:
2016-11-15 02:32:29
Dedicated Bleach fans will find a lot to love about The 3rd Phantom but, as far as true RPG and strategy fans are concerned, its few flaws are just too noticeable to ignore. That said, however, the game manages to squeeze in plenty of Bleach lore and t...
70%
nintendoworldreport.com
Updated:
2016-11-15 02:32:29
A lot of hardcore fan service, but not a lot of gameplay. Typically, Bleach video games are in the form of fighting games or brawlers. Bleach: The 3rd Phantom bucks this trend by providing a strategy role-playing game experience that's similar to othe...
Good Bleach fans will love the story, Satisfying gameplay, Battle animations look awesome...
Bad Way too much dialog and not enough gameplay, Majority of the dialog is mundane, Very slow pacing...
50%
cheatcc.com
Updated:
2016-11-15 02:32:29
The Bleach franchise on the DS has thus far yielded two excellent fighting games that featured big character rosters, deep story-driven gameplay, and robust online options. Naturally, when I started up Bleach: The 3rd Phantom, I was excited for more in...
68%
Brand Image Product code Product Stock Price from
SEGA

SEGA Captain America: Super Soldier German Nintendo DS
(show image)
1301 Captain America: Super Soldier 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Thor: God of Thunder German Nintendo 3DS
(show image)
1134 Thor: God of Thunder 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Thor: God of Thunder Wii
(show image)
01155 Thor: God of Thunder 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Thor: God of Thunder Xbox 360
(show image)
01148 Thor: God of Thunder 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Thor: God of Thunder PlayStation 3
(show image)
01141 Thor: God of Thunder 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 4 Wii
(show image)
01106 Virtua Tennis 4 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 4 Xbox 360
(show image)
01096 Virtua Tennis 4 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 4 PlayStation 3
(show image)
01085 Virtua Tennis 4 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Super Monkey Ball 3D Nintendo 3DS
(show image)
01024 Super Monkey Ball 3D 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Winter Games Wii
(show image)
17748 Mario & Sonic at the Olympic Winter Games 0.00
(excl. VAT)
0 (incl. VAT)