location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Thor: God of Thunder German Nintendo 3DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thor: God of Thunder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1134
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Thor: God of Thunder German Nintendo 3DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo 3DS
  • - Language version: German
  • - Game genre: Platform
  • - Developer: WayForward Technologies
  • - ESRB rating: T (Teen)
Long product name SEGA Thor: God of Thunder German Nintendo 3DS :
The long product name of SEGA Thor: God of Thunder German Nintendo 3DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thor: God of Thunder, Nintendo 3DS, Platform
More>>>
Short summary description SEGA Thor: God of Thunder German Nintendo 3DS:
This short summary of the SEGA Thor: God of Thunder German Nintendo 3DS data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Thor: God of Thunder, Nintendo 3DS, T (Teen)

Long summary description SEGA Thor: God of Thunder German Nintendo 3DS:
This is an auto-generated long summary of SEGA Thor: God of Thunder German Nintendo 3DS based on the first three specs of the first five spec groups.

SEGA Thor: God of Thunder. Platform: Nintendo 3DS, ESRB rating: T (Teen), Developer: WayForward Technologies

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:47
Uk has collected 6 expert reviews for SEGA Thor: God of Thunder German Nintendo 3DS and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
yetanotherreviewsite.co.uk
Updated:
2012-01-25 06:39:47
Dave Greh. As I drag my wretched body through the swirling misery around me, struggling to keep a focus on my prize, I think to myself, “What have I done to deserve this fate?” No, it isn't a line from the game, merely the feeling brought on by havin...
Good It's not the worst movie tie in ever; the fighting mechanic is okay, if basic...
50%
impulsegamer.com
Updated:
2012-01-25 06:39:47
The hit Hollywood blockbuster based on the Marvel comic hammers its way onto the Nintendo 3DS which places the gamer in the shoes of Asgard's very ownThor, the god of Thunder! Loosely based on the movie with the same name, players must engage in an al...
79%
ign.com
Updated:
2012-01-25 06:39:47
When it comes to movie tie-ins, very few games manage to break free from their often less-than-stellar source material to become something actually worthwhile. Thor: God of Thunder for the Nintendo 3DS marks Marvel's newest contribution to the ever-gro...
Bottom line Thor: God of Thunder for 3DS had a lot of potential, with the backbones of a great combat system in place and plenty of amazing mythology to draw from. Unfortunately, repetitive enemies, uninspired level design and terrible storytelling bring the whole...
60%
Brand Image Product code Product Stock Price from
SEGA

SEGA Bleach: The 3rd Phantom Nintendo DS
(show image)
00140 Bleach: The 3rd Phantom 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Games German Nintendo DS
(show image)
00097 Mario & Sonic at the Olympic Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Die wahnsinnige Welt des Sports (Wii) German
(show image)
00117 Die wahnsinnige Welt des Sports (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009 Bundle Pack (Wii)
(show image)
00109 Virtua Tennis 2009 Bundle Pack (Wii) 0.00
(excl. VAT)
0 (incl. VAT)