location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWF2670X Fixed TV Wall Mount for 26” to 70” Displays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWF2670X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332266095 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:51:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Accepts most popular flat- and curved-screen displays from 26 to 70 in. up to 165 lb.
  • - Automatic spring locks with quick-release cords ensures quick and easy display removal
  • - Adjustable horizontal mounting rails help compensate for off-center wall studs
  • - Open architecture and built-in level enable easy cable access and accurate leveling
  • - Conforms to current VESA standards to ensure compatibility with your display
Warranty: 5-year limited
Long product name Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays :
The long product name of Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fixed TV Wall Mount for 26” to 70” Displays
More>>>
Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays:
The official description of Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mounts Your TV or Monitor on the Wall for a Perfect Viewing Angle
Recommended for home theaters, classrooms, conference rooms, hotels, bars, restaurants or anywhere else you may want to show off a television or monitor, this low-profile TV wall mount is hidden out of sight behind the display for a sleek, professional appearance. It fits most flat- and curved-panel displays from 26 to 70 inches and up to 165 pounds (75 kilograms).

Durable All-Metal Construction Provides Convenient Cable Access
The fixed TV wall mount is constructed from heavy-duty steel with a powder-coated black finish that resists scratches. Its open frame design with smooth edges enables easy access to cables. Horizontal mounting rails adjust to compensate for off-center wall studs. A built-in bubble level helps ensure your display is evenly mounted. Removing and replacing the display is fast and simple using the automatic spring locks with quick-release cords.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 50 x 50, 75 x 75, 100 x 100, 100 x 150, 100 x 200, 150 x 100, 150 x 150, 200 x 100, 200 x 200, 200 x 400, 300 x 200, 300 x 300, 350 x 350, 400 x 200, 400 x 300 and 400 x 400. Mounting hardware is included.

Short summary description Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays:
This short summary of the Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays, 66 cm (26"), 177.8 cm (70"), 50 x 50 mm, 400 x 400 mm, Steel, Black

Long summary description Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays:
This is an auto-generated long summary of Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays based on the first three specs of the first five spec groups.

Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays. Maximum weight capacity: 75 kg, Minimum screen size: 66 cm (26"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 50 x 50 mm, Maximum VESA mount: 400 x 400 mm. Distance to the wall (max): 2.8 cm. Product colour: Black

Mounting
Minimum screen size
66 cm (26")
Maximum weight capacity *
75 kg
Maximum screen size *
177.8 cm (70")
Minimum VESA mount *
50 x 50 mm
Maximum VESA mount *
400 x 400 mm
Panel mounting interface
50 x 50, 75 x 75, 100 x 100, 100 x 150, 100 x 200, 150 x 100, 150 x 150, 200 x 100, 200 x 200, 200 x 400, 300 x 200, 300 x 300, 350 x 350, 400 x 200, 400 x 400, 400 x 300
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Cable management
No
Distance to the wall (max)
2.8 cm
Design
Product colour *
Black
Housing material
Steel
Technical details
Country of origin
China
Quantity per pack
1 pc(s)
Sustainability compliance
Yes
Compliance certificates
REACH, RoHS
Packaging content
Manual
Yes
Mounting kit
Yes
Weight & dimensions
Width
437.9 mm
Depth
27.9 mm
Depth (max)
2.79 cm
Height
420.1 mm
Weight
1.04 kg
Packaging data
Package width
118.1 mm
Package depth
40.6 mm
Package height
444.5 mm
Package weight
1.38 kg
Package type
Box
Logistics data
Master (outer) case width
226.1 mm
Master (outer) case length
264.2 mm
Master (outer) case height
459.7 mm
Master (outer) case gross weight
11.7 kg
Products per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332266092
Harmonized System (HS) code
8302.50.0000
Brand Image Product code Product Stock Price from
Tripp Lite DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays Tripp Lite DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays
(show image)
DWM3780XOUT DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3270XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 32” to 80” Flat-Screen Displays Tripp Lite DWM3270XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 32” to 80” Flat-Screen Displays
(show image)
DWM3270XOUT DWM3270XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 32” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved
(show image)
DMWC3770M DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTPSC4555M Heavy-Duty Tilt Security TV Wall Mount for 45-55" TVs & Monitors - Flat Screen, Portrait Mode Tripp Lite DWTPSC4555M Heavy-Duty Tilt Security TV Wall Mount for 45-55" TVs & Monitors - Flat Screen, Portrait Mode
(show image)
DWTPSC4555M DWTPSC4555M Heavy-Duty Tilt Security TV Wall Mount for 45-55" TVs & Monitors - Flat Screen, Portrait Mode 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSC3780MUL Heavy-Duty Full-Motion Security TV Wall Mount for 37" to 80", Flat or Curved, UL Certified Tripp Lite DWMSC3780MUL Heavy-Duty Full-Motion Security TV Wall Mount for 37" to 80", Flat or Curved, UL Certified
(show image)
DWMSC3780MUL DWMSC3780MUL Heavy-Duty Full-Motion Security TV Wall Mount for 37" to 80", Flat or Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTSC3780MUL Heavy-Duty Tilt Security Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified Tripp Lite DWTSC3780MUL Heavy-Duty Tilt Security Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified
(show image)
DWTSC3780MUL DWTSC3780MUL Heavy-Duty Tilt Security Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWFSC3780MUL Heavy-Duty Fixed Security TV Wall Mount for 37-80" Televisions & Monitors - Flat/Curved, UL Certified Tripp Lite DWFSC3780MUL Heavy-Duty Fixed Security TV Wall Mount for 37-80" Televisions & Monitors - Flat/Curved, UL Certified
(show image)
DWFSC3780MUL DWFSC3780MUL Heavy-Duty Fixed Security TV Wall Mount for 37-80" Televisions & Monitors - Flat/Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTSC3255MUL Heavy-Duty Tilt Security Wall Mount for 32" to 55" TVs and Monitors, Flat or Curved Screens, UL Certified Tripp Lite DWTSC3255MUL Heavy-Duty Tilt Security Wall Mount for 32" to 55" TVs and Monitors, Flat or Curved Screens, UL Certified
(show image)
DWTSC3255MUL DWTSC3255MUL Heavy-Duty Tilt Security Wall Mount for 32" to 55" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWFSC3255MUL Fixed TV Wall Mount 32-55", Heavy Duty, Security, Televisions & Monitors - Flat/Curved, UL Certified Tripp Lite DWFSC3255MUL Fixed TV Wall Mount 32-55", Heavy Duty, Security, Televisions & Monitors - Flat/Curved, UL Certified
(show image)
DWFSC3255MUL DWFSC3255MUL Fixed TV Wall Mount 32-55", Heavy Duty, Security, Televisions & Monitors - Flat/Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWT3780XUL Heavy-Duty Tilt Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified Tripp Lite DWT3780XUL Heavy-Duty Tilt Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified
(show image)
DWT3780XUL DWT3780XUL Heavy-Duty Tilt Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)