Trevi logo

Trevi MOBILE SENIOR PHONE WITH DOUBLE DISPLAY AND SHELL OPENING FLEX PLUS 55 BLACK

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19487
Info modified on:
20 Dec 2024, 07:35:22
Short summary description Trevi MOBILE SENIOR PHONE WITH DOUBLE DISPLAY AND SHELL OPENING FLEX PLUS 55 BLACK:

Trevi MOBILE SENIOR PHONE WITH DOUBLE DISPLAY AND SHELL OPENING FLEX PLUS 55 BLACK, Flip, Single SIM, 6.1 cm (2.4"), 0.3 MP, 800 mAh, Black

Long summary description Trevi MOBILE SENIOR PHONE WITH DOUBLE DISPLAY AND SHELL OPENING FLEX PLUS 55 BLACK:

Trevi MOBILE SENIOR PHONE WITH DOUBLE DISPLAY AND SHELL OPENING FLEX PLUS 55 BLACK. Form factor: Flip. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), External display. Rear camera resolution (numeric): 0.3 MP. Battery technology: Lithium, Battery capacity: 800 mAh. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.