location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5QK13A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188057230 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 02:18:57
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security
  • - Print, copy, scan, fax (optional)
Warranty: 1 Year Parts Only. Extended Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security :
The long product name of HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Managed Flow MFP E826z
More>>>
HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security:
The official description of HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast scanning, flexible solutions and world’s most secure printer[1] to keep business moving forward Change is the only constant in business. Transform your business with a printer that can be upgraded over time to expand capabilities. With HP’s most secure printers[1] you’ll stay secure and simplify fleet management for busy IT pros.

Short summary description HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security:
This short summary of the HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Blue, White

Long summary description HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security:
This is an auto-generated long summary of HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security based on the first three specs of the first five spec groups.

HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Blue, White

Unleash peak productivity

Experience speed and performance like no other with our fastest ever 300 ipm[2] duplex scan technology.
Work faster and without interruptions with reverse and retry technology that automatically detects and resolves double feed issues.
Easily scan and capture text from documents with high accuracy with OCR software, increase productivity with the optional accelerator card.
Save time by simply scanning once and sending to multiple destinations with customized shortcuts built to eliminate steps and improve accuracy.
Save time and effort with features that reduce tasks and increase accuracy. Auto-sensing features ensure print and scanning jobs are completed efficiently and accurately.

Customizable solutions built to last

Make your day-to-day easier by customizing your print experience with cloud-connected HP Workpath apps that let you access personalized content, integrate paper and digital workflows.[3]
Unleash your creativity and match any office décor with modern designs and the option of five customizable color panels.
Give your team what they need to succeed with the HP Open Extensibility Platform containing hundreds of HP and third-party solutions as well as card reader support.

Always on guard with HP Wolf Security[4]

With HP Sure Start always working behind the scenes, the operating code (BIOS) is automatically checked during start-up and repairs itself if compromised. 
The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware so you can stay connected and in the clear. 
Run-time intrusion detection is always on guard. Common Criteria certified[5] to continually monitor memory activity to keep you safe, detecting and stopping attacks in real time.
HP Memory Shield™ is an embedded security feature that helps prevent a wide variety of malware attacks from redirecting the execution flow of a program.
Minimize exposure with whitelisting checks, firmware that is automatically checked during start-up to determine if it’s authentic code – digitally signed by HP.

Better printing, for a better planet

The fiber-based packaging, including outer box and interior fiber-based cushions, for this product is 100% sustainably sourced, meaning it’s made from recycled or certified content.[6]
Our devices are made with the planet in mind with energy-efficient printing and toner cartridges made from more than 57% recycled plastic.[7] Printing that puts the planet first.
Our improved energy efficient designs meet the rigorous criteria of EPEAT Gold, Energy Star, and Blue Angel.[8]
With formulas that meet current indoor air quality standards, our ultra-low melt toner is efficient for both printing and the planet.[9]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (black, normal quality, A3)
25 ppm
Warm-up time
100 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
3.9 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Auto fit function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB, Fax
Scan speed (colour)
150 ppm
Scan speed (black)
150 ppm
Duplex scan speed (colour)
180 ppm
Duplex scan speed (black)
180 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
CSV, HTML, PDF, RTF, UNICODE, XPS
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
0 - 60000 pages per month
Maximum duty cycle *
200000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China, Mexico
Replacement cartridges
HP Black Managed LaserJet Toner Cartridge (ISO Yield 30,000) W9084MC, HP Black Managed LaserJet Toner Cartridge (ISO Yield 60,000) W9085MC
HP segment
Enterprise
Input & output capacity
Total number of input trays *
3
Total input capacity *
1140 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
520 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
300 sheets
Maximum number of input trays
6
Maximum input capacity
6140 sheets
Maximum output capacity
3250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
311.5 x 448.7 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Matte paper, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
98 - 320 mm
Custom media length
139.7 - 457.2 mm
Paper tray media weight
60 - 325 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Optional connectivity
USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Security algorithms
EAP-PEAP, EAP-TLS, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
6144 MB
Internal storage capacity
500 GB
Internal memory *
6144 MB
Built-in processor
Yes
Sound pressure level (printing)
53 dB
Sound pressure level (scanning)
54 dB
Sound power level (printing)
6.85 dB
Design
Product colour *
Blue, White
Market positioning *
Enterprise
Built-in display *
Yes
Display
CGD
Display diagonal
25.6 cm (10.1")
Control type
Touch
Colour display
Yes
Power
Power consumption (PowerSave)
0.2 W
Power consumption (printing)
870 W
Power consumption (ready)
36 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.699 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP GTIN (EAN/UPC) with options
(697) 197192511084; (ABT) 196188057254; (ABY) 196188057261; (ACQ) 196188057308; (B09) 196188057322; (B13) 196188057339; (B19) 193905950256; (BAZ) 196188057346
HP GTIN (EAN/UPC)
197192511084, 196188057254, 196188057261, 196188057308, 196188057322, 196188057339, 193905950256, 196188057346
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey
Mobile operating systems supported
Android, iOS
Other operating systems supported
ChromeOS, Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-10 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR 32:2015 (International) - Class A, EN 55032: 2015 (EU) - Class A, CISPR 11:2016, EN 55011:2016, EN 61000-3-2: 2019, EN 61000-3-3: 2013+A1:2019, EN 55024: 2010+A1:2015, EN 55035:2017+A11:2020, EN60601-1-2:2015, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A / ICES-003, Issue 7:2020 Class A, Other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, Post-Consumer Recycled Plastic
Sustainable technologies and materials
10% post-consumer recycled plastic; ENERGY STAR® certified; EPEAT® registered; Recyclable through HP Planet Partners
Weight & dimensions
Width
638.8 mm
Depth
745.9 mm
Height
933.9 mm
Weight
82.9 kg
Packaging data
Package width
830 mm
Package depth
890 mm
Package height
1149 mm
Package weight
105.4 kg
Packaging content
Cables included
AC
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
105.41 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Number of users
25 user(s)
Pallet dimensions (W x D x H)
830 x 890 x 1149 mm
Recommended system requirements
2 GB available hard disk space, Internet connection, or USB port, Internet browser.
Pallet dimensions (W x D x H) (imperial)
830.6 x 889 x 1079.5 mm (32.7 x 35 x 42.5")
Pallet weight (imperial)
105.4 kg (232.4 lbs)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP LaserJet Managed Flow MFP E826z, Black and white, Printer for Enterprise, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email/PDF; Strong Security:
Disclaimer

[1] HP’s most advanced embedded security features are available on HP Managed and Enterprise devices with HP FutureSmart firmware 4.5 or above. Claim based on HP review of 2021 published features of competitive in-class printers. Only HP offers a combination of security features to automatically detect, stop, and recover from attacks with a self-healing reboot, in alignment with NIST SP 800-193 guidelines for device cyber resiliency. For a list of compatible products, visit: http://www.hp.com/go/PrintersThatProtect. For more information, visit: http://www.hp.com/go/PrinterSecurityClaims.
[2] Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software. Measured using standards found at: http://standards.iso.org/ittf/PubliclyAvailableStandards/SC28_Test_Pages/
[3] Based on HP review of competitive manufacturer’s published app platform specifications as of April 2019. Only HP Workpath offers a combination of app validation upon submission plus automated re-validation of apps. To enable HP Workpath, some devices may require optional accessory or firmware to be upgraded. Subscription may be required.
[5] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019-2024. Certification applicable to HP Managed and Enterprise devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification%20Report%20-%20HP%20Intrusion%20Detection.pdf .
[6] 100% outer fiber-based packaging and internal fiber-based cushions made from sustainably sourced certified and recycled fibers.
[7] 100% of Original HP Toner Cartridges contain between 1-77% post-consumer or post-industrial recycled content. Does not include toner bottles or other products not listed. See hp.com/go/TonerRecycledContent for list. Hardware based: Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.2, and is expressed as percent of total weight of plastic.
[8] HP voluntarily designs and tests its printing systems to prevent emissions that exceed Blue Angel and EPEAT eco-label guidelines.
[9] HP printer, HP paper and Original HP supply - Blue Angel DE-UZ 219 Emissions Criteria.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
For Scan software, we support: Windows (JPG, RAW(BMP), PDF, TIFF, PNG, RTF) and Mac (JPG, JPG-2000, TIFF, PNG, PDF, Searchable PDF, RTF, TXT)
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see hp.com/go/printer claims. Exact speed varies depending on the system configuration and document.
Acoustic values are subject to change. For current information see https://www.hp.com/support