HP logo

HP Printing Voice Assistant

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91910
Info modified on:
27 Oct 2024, 06:29:29
Warranty:
One year, replacement (2Z), standard phone support 5 days a week
Long product name HP Printing Voice Assistant:

Printing Voice Assistant

HP Printing Voice Assistant:

HP Printing Voice Assistant can improve the accessible print experience for people with disabilities

Short summary description HP Printing Voice Assistant:

HP Printing Voice Assistant, 54 mm, 98 mm, 16 mm, 50 g, 1 pc(s), 175 mm

Long summary description HP Printing Voice Assistant:

HP Printing Voice Assistant. Width: 54 mm, Depth: 98 mm, Height: 16 mm. Quantity per pack: 1 pc(s), Package width: 175 mm, Package depth: 140 mm. Master (outer) case gross weight: 6.18 g, Products per pallet: 540 pc(s), Pallet gross weight: 210 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.