location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U336-000-GB-CA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332266934 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:54:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects you to a wired 10/100/1000 Mbps network where Wi-Fi is weak or unavailable
  • - More convenient, less expensive than installing or upgrading an internal Ethernet card
  • - Widely compatible with Windows and macOS operating systems
  • - LED indicates successful connection to computer and an Ethernet network
  • - Plug-and-play operation with no external power needed for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black :
The long product name of Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black
More>>>
Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black:
The official description of Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB to Gigabit Ethernet Adapter Connects You to a Wired 1G Network
This USB network adapter instantly connects your computer, notebook, MacBook Pro or Windows laptop to a wired Gigabit network through either a USB-A or USB-C port. No internal Ethernet card is required. Ideal for settings in which no Wi-Fi is available or when a wired connection offers faster speeds, this USB 3.2 Gen 1 adapter lets you enjoy true 10/100/1000 Mbps Ethernet speeds for uploading and downloading large files and streaming audio/video without buffering.

Plug-and-Play Operation Gets You Online Immediately
This bus-powered network adapter requires no external power source. Just connect the built-in USB-A plug to your computer (a USB-C adapter is included for connecting a USB-C or Thunderbolt 3 port), and use a Cat6 cable (such as N201-Series) to connect the RJ45 end to a network. LEDs indicate when the adapter is connected to your computer and your computer is connected to a network.

Complies with Current IEEE Standards
The U336-000-GB-CA is compliant with IEEE 802.3, 802.3u, 802.3ab and 802.3az standards. It supports full duplex with IEEE 802.3x flow control and half duplex with back-pressure flow control, as well as 10/100/1000 auto-sensing, Wake-on-LAN and IPv4 and IPv6 pack Checksum Offload Engine (COE) to reduce CPU loading. The compact unit fits easily into a pocket, purse, backpack or laptop bag for instant file transfers where needed. It’s compatible with Windows and macOS.

Short summary description Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black:
This short summary of the Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black, Wired, USB, Ethernet, 1000 Mbit/s, Black

Long summary description Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black:
This is an auto-generated long summary of Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black based on the first three specs of the first five spec groups.

Tripp Lite U336-000-GB-CA USB-C, USB-A to RJ45 Gigabit Ethernet Network Adapter (2xM/F), USB 3.2 Gen 1, Black. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. USB powered. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB ports quantity
1
USB connector form factor
Straight
USB version
3.2 Gen 2 (3.1 Gen 2)
Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wi-Fi
No
Design
Component for *
Laptop
Product colour
Black
Internal *
No
Country of origin
Vietnam
Certification
RoHS, REACH, CE, FCC, WEEE
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package width
100.1 mm
Package depth
20 mm
Package height
119.9 mm
Package weight
50 g
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332266931
Harmonized System (HS) code
8517.62.0090
Master (outer) case width
255 mm
Master (outer) case length
119.9 mm
Master (outer) case height
115.1 mm
Master (outer) case gross weight
700 g
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)