location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDVD1727AM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268266 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:52:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium coil helical spring allows effortless adjustment with the featured handle
  • - Adjustable steel mount supports most 17-27 in. monitors up to 13.2 lb.
  • - Tilt, swivel and 180° rotation for portrait or landscape help you find the perfect angle
  • - Base rotates for easy information or workspace sharing
  • - Display cables route through convenient slot to eliminate messy cord clutter
  • - Includes antimicrobial tape for the handle to help protect against bacteria and viruses
Warranty: 5-year limited
Long product name Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial :
The long product name of Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial
More>>>
Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial:
The official description of Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desktop Monitor Mount Lifts Your Display Above Your Work Area’s Surface
This Safe-IT™ desk mount raises your display above your desk, table or workstation, allowing you to free up valuable surface space. Recommended for home or office use, the DDVD1727AM fits most flat- or curved-screen monitors from 17 to 27 inches. The durable steel frame and handle tolerate frequent adjustments, and the premium coil spring supports displays up to 13.2 pounds (6 kilograms). All hardware is included.

Swivel, Tilt and Rotate the Dual Screens to Find the Most Comfortable Viewing Angles
The premium coil helical spring adjusts effortlessly to optimize viewing angles, minimize glare and improve ergonomics. To minimize screen glare, reduce eye fatigue and increase viewing comfort, the mount features tilt, swivel and 180° rotation for positioning your screens. Easy screen adjustment lets you quickly find just the right angles without interrupting your workday. Base roates +/-40 degress to optimal viewing and information sharing

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for television sets and monitors. For hassle-free display compatibility, this desktop monitor stand supports the following VESA mounting hole patterns: 75 x 75 and 100 x 100. Monitor cables route through a slot to eliminate clutter and keep cords hidden and organized.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Environment
The DDVD1727AM comes with a strip of antimicrobial tape, which you can apply to the handle for additional protection against the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial:
This short summary of the Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial, Freestanding, 6 kg, 43.2 cm (17"), 81.3 cm (32"), 100 x 100 mm, Black

Long summary description Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial:
This is an auto-generated long summary of Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial based on the first three specs of the first five spec groups.

Tripp Lite DDVD1727AM Safe-IT Adjustable Monitor Stand for 17” to 27” Displays, Antimicrobial. Mounting: Freestanding, Maximum weight capacity: 6 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -40 - 40°, Tilt angle range: -15 - 15°. Product colour: Black

Mounting
Minimum screen size *
43.2 cm (17")
Maximum weight capacity *
6 kg
Maximum screen size *
81.3 cm (32")
Mounting
Freestanding
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
2
Ergonomics
Height adjustment
Yes
Tilt adjustment
Yes
Tilt angle range
-15 - 15°
Swivel angle range
-40 - 40°
Cable management
Yes
Feet
Yes
Feet colour
Black
Design
Housing material
Steel
Product colour *
Black
Weight & dimensions
Width
674.9 mm
Depth
199.9 mm
Height
569 mm
Weight & dimensions
Weight
2.02 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
274.3 mm
Package depth
99.1 mm
Package height
440.9 mm
Package weight
2.78 kg
Packaging content
Mounting kit
Yes
Manual
Yes
Other features
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
289.6 mm
Master (outer) case length
218.4 mm
Master (outer) case height
454.7 mm
Master (outer) case gross weight
4.96 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332268263
Country of origin
China
Harmonized System (HS) code
8302.50.0000
Brand Image Product code Product Stock Price from
Tripp Lite DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet Tripp Lite DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet
(show image)
DDR1327S DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)