location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung OM75A Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 4000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OM75A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH75OMAEBGBXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092748811
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung OM75A Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 4000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 190.5 cm (75") 3840 x 2160 pixels LCD 4000 cd/m²
  • - 14 ms
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Samsung OM75A Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 4000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7:
This short summary of the Samsung OM75A Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 4000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung OM75A, Digital signage flat panel, 190.5 cm (75"), LCD, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung OM75A Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 4000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7:
This is an auto-generated long summary of Samsung OM75A Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 4000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 based on the first three specs of the first five spec groups.

Samsung OM75A. Product design: Digital signage flat panel. Display diagonal: 190.5 cm (75"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 4000 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 5.0. Product colour: Black

Display
Panel type
ADS
Display diagonal *
190.5 cm (75")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
4000 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
14 ms
Contrast ratio (typical)
1200:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.4296 x 0.4296 mm
Horizontal scan range
15 - 85 kHz
Vertical scan range
24 - 75 Hz
Haze rate
2.5%
Pixel frequency (max)
77 MHz
RGB colour space
NTSC
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
DVI port *
No
DisplayPorts quantity *
1
DisplayPorts in
1
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Design
Product design *
Digital signage flat panel
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
2.39 cm
Bezel width (side)
2.39 cm
Design
Bezel width (top)
2.39 cm
Bezel colour
Charcoal Black
Performance
Purpose *
Universal
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
900 W
Power consumption (sleep)
0.5 W
AC input voltage
100-240 V
AC input frequency
50-60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen 5.0
Weight & dimensions
Display width
1703.1 mm
Display depth
85.4 mm
Display height
981.1 mm
Display weight
37.2 kg
Packaging data
Package width
1890 mm
Package depth
215 mm
Package height
1144 mm
Package weight
48.5 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class A 60950-1
Logistics data
Harmonized System (HS) code
85285210
Technical details
Audio out (mini jack)
1
Other features
RS-232 input ports
1
RS-232 output ports
1
Video out
1
RJ-45 input ports
1
Brand Image Product code Product Stock Price from
Samsung QB24C-T Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Touchscreen Built-in processor Tizen 7.0 16/7 Samsung QB24C-T Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Touchscreen Built-in processor Tizen 7.0 16/7
(show image)
LH24QBCTBGCXEN QB24C-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7 Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7
(show image)
LH24QBCEBGCXEN QB24C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB13R-TM Interactive flat panel 33 cm (13") LED Wi-Fi 500 cd/m² Full HD Black Touchscreen Built-in processor Tizen 4.0 16/7 Samsung QB13R-TM Interactive flat panel 33 cm (13") LED Wi-Fi 500 cd/m² Full HD Black Touchscreen Built-in processor Tizen 4.0 16/7
(show image)
LH13QBRTMGCXEN QB13R-TM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB13R-M Digital signage flat panel 33 cm (13") LCD Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 Samsung QB13R-M Digital signage flat panel 33 cm (13") LCD Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH13QBRMBGCXEN QB13R-M 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH46B-S Digital signage flat panel 116.8 cm (46") LCD 3500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 Samsung OH46B-S Digital signage flat panel 116.8 cm (46") LCD 3500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH46OHBESGBXEN OH46B-S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH24OHBEBGBXEN OH24B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH55A-S Digital signage flat panel 139.7 cm (55") VA 3500 cd/m² Full HD Black Tizen 5.0 24/7 Samsung OH55A-S Digital signage flat panel 139.7 cm (55") VA 3500 cd/m² Full HD Black Tizen 5.0 24/7
(show image)
LH55OHAOSGBXEN OH55A-S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7
(show image)
LH55OMBEBGBXEN OM55B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24R-B Digital signage flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 Samsung QB24R-B Digital signage flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH24QBRBBGCXEN QB24R-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55N-DS Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0 Samsung OM55N-DS Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0
(show image)
LH55OMNDSGBXEN OM55N-DS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)