location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OM55B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55OMBEBGBXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094042221
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
Quick Setup Guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High picture quality
  • - Slim design
  • - Content management
Long product name Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 :
The long product name of Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", ADS, 4K UHD (3840 x 2160), 3000 nit, 1200:1, 178/178, 8 ms, WiFi, RJ-45, HDCP, HDMI, DP, RS232, AC 100-240V, 50/60Hz, 1253.4 x 724.2 x 54.5 mm, 23.1 kg
More>>>
Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7:
The official description of Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Promote content in any storefront window
Samsung’s OM46B was designed with a storefront window display in mind. It projects clear, bright images that attract and engage audiences, increasing the probability of an in-store visit.

Foster brilliant presentation for all
Even in direct sunlight, the OM46B delivers exceptional picture quality with optimal brightness and high contrast ratio for an uncompromised customer

Marvel at the lifelike colour expression
Dynamic Crystal Display
Immerse your customers in every picture with a wider range of colour. Dynamic Crystal Display creates lifelike images allowing the viewer to see even the subtlest details.

Modernise space with slim design
Supporting the best-in-class picture quality is a slim design that complements the surroundings of any retail environment, while freeing up valuable space for all those latest products.

Streamline content management
Samsung’s embedded MagicINFO Player boosts performance, simplifies content management and offers seamless content playback.

Durable Performance
With IP5X-validated dust protection and embedded, proprietary functionality that mitigates overheating, the OMB series continuously provides robust durability.

Clutter-Free Configuration
Cable guide and embedded Wi-Fi provide clean, organised look and allow for content and firmware updates without the need for additional messy cables.

Short summary description Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7:
This short summary of the Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung OM55B, Digital signage flat panel, 139.7 cm (55"), LCD, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7:
This is an auto-generated long summary of Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 based on the first three specs of the first five spec groups.

Samsung OM55B. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 3000 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 5.0. Product colour: Black

Display
Panel type
ADS
Display diagonal *
139.7 cm (55")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
3000 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
1200:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.315 x 0.315 mm
Horizontal scan range
15 - 135 kHz
Vertical scan range
24 - 75 Hz
Haze rate
1%
Pixel frequency (max)
594 MHz
RGB colour space
NTSC
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
HDMI input ports quantity
2
DVI port *
No
DisplayPorts quantity *
1
DisplayPorts in
1
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Design
Product design *
Digital signage flat panel
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1.91 cm
Bezel width (side)
1.91 cm
Design
Bezel width (top)
1.91 cm
Bezel colour
Dark Blue Gray
Performance
Purpose *
Universal
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
450 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 / 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen 5.0
Weight & dimensions
Display width
1253.4 mm
Display depth
54.5 mm
Display height
724.2 mm
Display weight
23.1 kg
Packaging data
Package width
1420 mm
Package depth
178 mm
Package height
879 mm
Package weight
29.1 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
EMC Class A, Safety 60950-1
Features
Wall mountable
Yes
Technical details
Audio out (mini jack)
Yes
Audio in (mini jack)
No
Other features
Flash memory
8000 MB
RS-232 input ports
1
RS-232 output ports
1
Video out
Yes
RJ-45 input ports
1
RJ-45 output ports
1
Brand Image Product code Product Stock Price from
Samsung QB24C-T Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Touchscreen Built-in processor Tizen 7.0 16/7 Samsung QB24C-T Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Touchscreen Built-in processor Tizen 7.0 16/7
(show image)
LH24QBCTBGCXEN QB24C-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7 Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7
(show image)
LH24QBCEBGCXEN QB24C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB13R-TM Interactive flat panel 33 cm (13") LED Wi-Fi 500 cd/m² Full HD Black Touchscreen Built-in processor Tizen 4.0 16/7 Samsung QB13R-TM Interactive flat panel 33 cm (13") LED Wi-Fi 500 cd/m² Full HD Black Touchscreen Built-in processor Tizen 4.0 16/7
(show image)
LH13QBRTMGCXEN QB13R-TM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB13R-M Digital signage flat panel 33 cm (13") LCD Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 Samsung QB13R-M Digital signage flat panel 33 cm (13") LCD Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH13QBRMBGCXEN QB13R-M 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH46B-S Digital signage flat panel 116.8 cm (46") LCD 3500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 Samsung OH46B-S Digital signage flat panel 116.8 cm (46") LCD 3500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH46OHBESGBXEN OH46B-S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH24OHBEBGBXEN OH24B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH55A-S Digital signage flat panel 139.7 cm (55") VA 3500 cd/m² Full HD Black Tizen 5.0 24/7 Samsung OH55A-S Digital signage flat panel 139.7 cm (55") VA 3500 cd/m² Full HD Black Tizen 5.0 24/7
(show image)
LH55OHAOSGBXEN OH55A-S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24R-B Digital signage flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 Samsung QB24R-B Digital signage flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH24QBRBBGCXEN QB24R-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55N-DS Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0 Samsung OM55N-DS Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0
(show image)
LH55OMNDSGBXEN OM55N-DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB43B Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7 Samsung QB43B Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7
(show image)
LH43QBBEBGCXEN QB43B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)