location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-W01-65C1-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-W01-65C1-G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262646 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:47:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - 100 - 240 V 50 - 60 Hz 65 W Maximum output voltage: 20 V
More>>>
Short summary description Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor:
This short summary of the Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-W01-65C1-G, Indoor, AC, 20 V, White

Long summary description Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-W01-65C1-G. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 20 V. USB Type-C ports quantity: 1. Product colour: White

Performance
Charger compatibility *
Universal
Power source type *
AC
USB Type-C ports quantity
1
Charger type *
Indoor
Certification
RoHS, REACH, FCC, UL, NOM, ISO9001, WEEE
Country of origin
Vietnam
Design
Product colour *
White
Power
Input voltage
100 - 240 V
Input frequency
50 - 60 Hz
Input current
1.7 A
Maximum power
65 W
Maximum output voltage
20 V
Minimum output voltage
5 V
Output current (5V)
3 A
Output current (9V)
3 A
Output current (12V)
3 A
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
95 mm
Package depth
95 mm
Package height
32.8 mm
Package weight
130 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
5 - 90%
Logistics data
Master (outer) case width
195.1 mm
Master (outer) case length
190 mm
Master (outer) case height
115.1 mm
Master (outer) case gross weight
1.35 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332262643
Country Distributor
United States 1 distributor(s)