location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-FS705LE-YY
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU :
The long product name of Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU
More>>>
Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU:
The official description of Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Performance
Providing powerful 10/100 switching solutions
for desktop and small network environments,
the Allied Telesis FS700 series of unmanaged
switches features full auto-negotiating 10/100
ports.These ports enable the switches to
detect the speed and duplex modes of attached
devices, enabling them to automatically configure
for the best possible performance.

Flexibility/
Available as 5, 8, 16, or 24 port models, the
FS700 series meets a multitude of power
requirements with both internal and external
power-supply options. Also, wall, desk, and rackmounting
options give users ultimate
flexibility in selecting the model that meets
their physical deployment requirements.

Simplified Installation
Fully auto-configuring FS700 series switches
require minimal set-up by the user. Auto-sensing
ports enable seamless and simple connectivity
between existing 10Mbps Ethernet and 100Mbps
Fast Ethernet UTP devices—and all units can
be installed in minutes. Every FS700 series
model is equipped with MDI/MDI-X ports for
simple connection to other hubs and switches.
Finally, easy to read front panel LEDs show ongoing
switch status and simplify troubleshooting.

Quality and Reliability
Allied Telesis is a worldwide leader in unmanaged
Ethernet switches. Shipping more than 250,000
unmanaged switches each year, Allied Telesis
offers proven reliability and industry recognized
quality.

Short summary description Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU:
This short summary of the Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU, Unmanaged, Full duplex

Long summary description Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU:
This is an auto-generated long summary of Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU based on the first three specs of the first five spec groups.

Allied Telesis 10/100TX x 5 ports unmanaged Fast Ethernet switch w/ ext. PSU. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Full duplex
Yes
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Design
Certification
UL 1950 CSA 22.2 No. 950 FCC/EN55022 Class B VCCI Class B EN60950 (TUV) EN55024 CE
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
300 g
Other features
Dimensions (WxDxH)
100 x 79 x 26 mm
Connectivity technology
Wired
I/O ports
1x 10/100TX (RJ-45)
Packet transfer speed
14800/148000 pps
Power requirements
50 - 60Hz, 7.5VDC, 1A
Brand Image Product code Product Stock Price from
Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed
(show image)
AT-FS750/24 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-8000S/24 Layer 2 Stackable Fast Ethernet Switch Managed L2 Allied Telesis AT-8000S/24 Layer 2 Stackable Fast Ethernet Switch Managed L2
(show image)
AT-8000S/24 AT-8000S/24 Layer 2 Stackable Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)