location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-FS750/24
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries
Long product name Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed :
The long product name of Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2
More>>>
Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed:
The official description of Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WebSmart AT-FS750/24 features 24 10/100TX ports with 2 combo tri-speed copper/SFP ports for Gigabit connections. It is an ideal fit for small to mid-sized businesses. With the Web-based interface, you can set up 802.1Q VLANs to segregate traffic, QoS to prioritize mission-critical data such as voice or video packets and link aggregation to create traffic pipelines. The AT-FS750/24 also provides network monitoring tools such as port mirroring and basic port statistics. Remote product management enables simple monitoring from anywhere.

Short summary description Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed:
This short summary of the Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2, Managed

Long summary description Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed:
This is an auto-generated long summary of Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed based on the first three specs of the first five spec groups.

Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE...

Management features
Switch type *
Managed
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Combo SFP ports quantity
2
SFP/SFP+ slots quantity
2
Network
Networking standards *
IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.5 MB
Design
Certification
UL 1950 FCC/EN55022 Class A VCCI Class A C-Tick EN60950 (TUV) EN55024 CE
Performance
Flash memory
1 MB
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
3.24 kg
Other features
Dimensions (WxDxH)
440 x 257 x 43.2 mm
Non-operating relative humidity (non-condensing)
5 - 95%
Packet transfer speed
14880-1488000 pps
Power requirements
100-240vAC, 50/60Hz, 0.3A