Allied Telesis logo

Allied Telesis 100FX 32-bit, PCI 2.2 compliant secure fiber interface card 100 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
23007
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis 100FX 32-bit, PCI 2.2 compliant secure fiber interface card 100 Mbit/s:

Allied Telesis 100FX 32-bit, PCI 2.2 compliant secure fiber interface card, Wired, PCI, 100 Mbit/s

Long summary description Allied Telesis 100FX 32-bit, PCI 2.2 compliant secure fiber interface card 100 Mbit/s:

Allied Telesis 100FX 32-bit, PCI 2.2 compliant secure fiber interface card. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.