location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLP34 Replacement Lamp projector lamp 200 W UHE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPLP34 Replacement Lamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELPLP34 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:56:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson ELPLP34 Replacement Lamp projector lamp 200 W UHE :
The long product name of Epson ELPLP34 Replacement Lamp projector lamp 200 W UHE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ELPLP34 Replacement Lamp for EMPX3 EMP62 EMP82
More>>>
Epson ELPLP34 Replacement Lamp projector lamp 200 W UHE:
The official description of Epson ELPLP34 Replacement Lamp projector lamp 200 W UHE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The genuine Epson ELPLP34 ultra high efficiency (UHE) projector lamp is designed as a replacement projector bulb for the Epson PowerLite 62c, PowerLite 76c and PowerLite 82c Projectors.

The ELPLP34 replacement projector lamp is rated at 200W. The lamp is user-replaceable; refer to your projector's manual for installation instructions for this replacement lamp.

Short summary description Epson ELPLP34 Replacement Lamp projector lamp 200 W UHE:
This short summary of the Epson ELPLP34 Replacement Lamp projector lamp 200 W UHE data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLP34 Replacement Lamp, UHE, 200 W

Long summary description Epson ELPLP34 Replacement Lamp projector lamp 200 W UHE:
This is an auto-generated long summary of Epson ELPLP34 Replacement Lamp projector lamp 200 W UHE based on the first three specs of the first five spec groups.

Epson ELPLP34 Replacement Lamp. Lamp type: UHE, Bulb power: 200 W

Features
Bulb power *
200 W
Features
Lamp type
UHE
Country Distributor
United Kingdom 1 distributor(s)