location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-82
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H176040DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 240 W
Long product name Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2000 ANSI lumens, 3LCD technology, 1024x768, 400:1 contrast ratio, full color, 5W sound
More>>>
Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768):
The official description of Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for your classroom or boardroom - fast, efficient and reliable

The new Epson EMP-82 desktop projector provides improved brightness, superb image quality, and multi-media capability at an affordable price. Easy to set up, use and turn off, it will bring your classroom or boardroom to life.

Compact, sleek and stylish

Sleek, stylish and lightweight (2.8kg), the Epson EMP-82 is both versatile and portable. Utilising the latest 3LCD technology, you'll enjoy brighter images with 2000 ANSI lumens, more natural colour reproduction and crisp, smooth video playback. Your audience will also remain focused on your presentation thanks to its quiet operation at just 30 dB*.

Mobile or fixed solutions

Easily moved from classroom to classroom, or used by business staff constantly on the move, the Epson EMP-82 can also be permanently fixed to ceilings in classrooms, training rooms and meeting rooms with the optional ceiling mount kit. This product can also be monitored remotely via a network, using a 3rd party device.

Quick, simple and secure to use

If increased time constraints in education and business seem to add to your daily pressures, you'll be delighted that this projector takes only 4 seconds before information begins to be displayed. It also benefits from the Instant Off feature so there's no waiting around after finishing your lesson or presentation.

Automatic Vertical Keystone correction (to ± 30º), and an intuitive control panel means you're quickly up and running, even in the smallest of rooms. Enhanced security with password access, and optional remote control setting, ensures you're always in control.

Multi-media and audio capability

The Epson EMP-82 accepts input data from 2 PCs, allowing you to conveniently switch between them. The built-in speaker offers excellent audio support, and optional cables are aavailable to connect to a range of other sources, such as DVD players and digital cameras.

E-TORL technology

Our patented E-TORL lamp ensures clear visibility, so you don't lose up to 30% brightness as some projectors do with standard lamps. Smaller, brighter, more energy efficient, the E-TORL is tomorrow's lamp, today.

Key Features

Versatile, affordable, compact - ideal for classrooms, seminars and training rooms
- Bright images with 2000 ANSI lumens from energy efficient, Epson exclusive E-TORL lamp
- Exceptional image quality through Epson's 3LCD technology
- Instant Off keeps you in control with no delays
- Enhanced security with password protection
- Lightweight, portable with intelligent network capability (using 3rd party device)
- Quick start menu saves you time and effort
- Convenient, intuitive function panel and remote control
- Internal 5W speakers for added audio capabilities

Short summary description Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-82, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-82 data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-82. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focus: Manual. Noise level: 30 dB. Market positioning: Home cinema

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Uniformity
85%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Features
Noise level *
30 dB
Plug and Play
Yes
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Display
Display
LCD
Display diagonal
1.52 cm (0.6")
Power
Power consumption (typical) *
240 W
Power consumption (standby) *
5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
2.7 kg
Packaging content
Remote control included *
Yes
Technical details
Sustainability certificates
ENERGY STAR
Other features
Aspect ratio
4:3
Audio input
500mVrms / 47k-ohm
Dimensions (WxDxH)
327 x 246 x 86 mm
Power requirements
100-240V ±10%, 50/60Hz
I/O ports
Composite Video: RCA x 1; S-Video: Mini DIN Component Video: Mini D-sub 15pin Video-RGB: Mini D-sub 15pin Stereo mini jack x 2 USB Serial
Lamp-door protection
Yes
Connectivity technology
Wired
Tilt angle range
0 - 10°
Video in
Composite Video / S-Video / Component Video / Video-RGB