Microconnect logo

Microconnect FIBSCSTADA fibre optic adapter SC/ST Red

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31916
Info modified on:
13 Mar 2024, 10:11:15
Warranty:
300 months
Long product name Microconnect FIBSCSTADA fibre optic adapter SC/ST Red:

SC-ST Adapter, Metal

Short summary description Microconnect FIBSCSTADA fibre optic adapter SC/ST Red:

Microconnect FIBSCSTADA, SC/ST, Red, Metal, 30 g, 160 mm, 10 mm

Long summary description Microconnect FIBSCSTADA fibre optic adapter SC/ST Red:

Microconnect FIBSCSTADA. Connector type: SC/ST, Product colour: Red, Housing material: Metal. Weight: 30 g. Package width: 160 mm, Package depth: 10 mm, Package height: 160 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.