Haier logo

Haier I-Move Series 6 HAVG7WL4HB Black Built-in 74.5 cm Gas 5 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19852
Info modified on:
31 Jul 2025, 16:04:54
Short summary description Haier I-Move Series 6 HAVG7WL4HB Black Built-in 74.5 cm Gas 5 zone(s):

Haier I-Move Series 6 HAVG7WL4HB, Black, Built-in, 74.5 cm, Gas, Tempered glass, 5 zone(s)

Long summary description Haier I-Move Series 6 HAVG7WL4HB Black Built-in 74.5 cm Gas 5 zone(s):

Haier I-Move Series 6 HAVG7WL4HB. Product colour: Black, Appliance placement: Built-in, Hob width size: 74.5 cm. Control type: Rotary, Control position: Top front. AC input voltage: 220 - 240 V. Width: 745 mm, Depth: 510 mm, Height: 950 mm. Package width: 786 mm, Package depth: 568 mm, Package height: 127 mm

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.