location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10e Chromebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82AM000DUK
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:48:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MediaTek MT8183 (8C, 4x A73 @2.0GHz + 4x A53 @2.0GHz)
  • - 4GB LPDDR4x-3200
  • - 32GB eMMC 5.1
  • - ARM Mali-G72 MP3 GPU
  • - ChromeOS
Warranty: 1-year, Depot
Long product name Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey :
The long product name of Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek MT8183 (8C, 4x A73 @2.0GHz + 4x A53 @2.0GHz), 4GB LPDDR4x-3200, 32GB eMMC 5.1, 10.1" WUXGA (1920x1200) IPS 400nits Glossy Touch, ARM Mali-G72 MP3 GPU, Qualcomm QCA6174A 11ac 2x2 + BT4.2, Front 2.0MP / Rear 5.0MP, ChromeOS
More>>>
Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey:
The official description of Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Made to explore
Set your students up for success with the 10e Chromebook Tablet, a powerful and durable 10" tablet built especially for K-2 classrooms, with plenty of features that aid learning and spark creativity. Boasting an FHD display with Dragontrail™ Pro glass, it can withstand anything that little kids can do to it. And with ChromeOS, not only is it easy for kids to figure out, it will effortlessly fit into your school’s existing Chrome ecosystem.

Short summary description Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey:
This short summary of the Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 10e Chromebook, 25.6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 4 GB, ChromeOS, Grey

Long summary description Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey:
This is an auto-generated long summary of Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey based on the first three specs of the first five spec groups.

Lenovo 10e Chromebook. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: MT8183. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 520 g. Operating system installed: ChromeOS. Product colour: Grey

Portability & durability
Portability & durability

Weighing in at just over one pound, the 10e Chromebook Tablet is light and compact, while still boasting a large display, perfect for tiny eyes. And with Dragontrail™ Pro glass it’s very unlikely to find any cracks forming on the screen.

Performs all day, just like them
With MediaTek 8183 processor optimized for use in tablets, the 10e Chromebook tablet is powerful enough for recording video, and walking through presentations, all with up to 10 hours* of battery life.

Blast off into learning
Blast off into learning

The 10e Chromebook Tablet is the perfect tool for K-2 students to begin their academic journey. Problem-solving games, assessments, and hands-on learning apps are accessed through the easy-to-use ChromeOS. And with its world-facing camera, it lets students explore new worlds.

Go from learning, to doing
The 10e Chromebook Tablet is the only Chrome tablet that offers an optional folio keyboard that connects quickly and seamlessly via pogo pins and magnets. This versatility helps students go from simply learning how to use technology, but implementing it for learning and creating content.

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
Display glass type
Dragontrail
Touchscreen type
Capacitive
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
MT8183
Processor cores
8
Processor frequency *
2 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
3200 MHz
Storage
Internal storage capacity *
32 GB
Card reader integrated *
No
Compatible memory cards
Not supported
Storage media *
eMMC
Graphics
Graphics card family
ARM
Graphics card
Mali-G72 MP3
Audio
Number of built-in speakers
2
Number of microphones
1
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Network
Bluetooth version
4.2
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Design
Colour name
Iron Grey
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
MIL-STD-810G compliant
Yes
Performance
Accelerometer
Yes
Gyroscope
Yes
Proximity sensor
Yes
Software
Platform *
Android
Operating system installed *
ChromeOS
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
31.5 Wh
Battery life (max)
16.5 h
Power
AC adapter power
45 W
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Silver
Weight & dimensions
Width
249.5 mm
Depth
163.6 mm
Height
9.45 mm
Weight
520 g
Packaging content
Keyboard included
Yes
Certificates
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84713000
Country Distributor
United Kingdom 3 distributor(s)