location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCABLEDUCT1UFC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239990 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:48:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Neatly organizes fiber, copper and coaxial cables in your enclosure or open frame rack
  • - High-visibility yellow steel helps your bundle stand out in a crowded rack
  • - Convenient snap-on cover allows quick unconstrained access to cabling
  • - Fingers and pass-through holes allow easy routing and separation of bundled cables
  • - Includes all necessary hardware for mounting in an EIA-standard 19 in. rack
Warranty: 5-year limited
Long product name Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U :
The long product name of Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U
More>>>
Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U:
The official description of Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1U Horizontal Cable Manager Keeps Your Rack Looking Neat and Organized
Easy to mount on either the front or rear of your rack cabinet or open frame rack, the SmartRack® SRCABLEDUCT1UFC neatly organizes fiber optic, copper and coax cable bundles. This 1U horizontal manager offers proper bend radius to eliminate stress on the cables connecting your network devices. Fingers on either side and pass-through holes in the rear allow convenient access to cabling for routing and separation of bundles. The snap-on cover lets you rapidly add or remove cables and provides excellent protection for them. The cable manager is made from high-visibility yellow steel to help you identify its contents in a crowded rack. All hardware is included for installation on an EIA-standard 19-inch rack.

Short summary description Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U:
This short summary of the Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U, Cable management panel, Yellow, 1U, China, 48.3 cm (19"), 55.1 mm

Long summary description Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U:
This is an auto-generated long summary of Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U based on the first three specs of the first five spec groups.

Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U. Type: Cable management panel, Product colour: Yellow, Rack capacity: 1U. Size (imperial): 48.3 cm (19"), Width: 55.1 mm, Depth: 495 mm. Quantity per pack: 1 pc(s), Package width: 55.1 mm, Package depth: 495 mm. Master (outer) case width: 555 mm, Master (outer) case length: 555 mm, Master (outer) case height: 374.9 mm

Features
Type *
Cable management panel
Product colour *
Yellow
Rack capacity
1U
Country of origin
China
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
55.1 mm
Depth
495 mm
Height
104.9 mm
Weight
680 g
Packaging data
Quantity per pack
1 pc(s)
Package width
55.1 mm
Package depth
495 mm
Package height
104.9 mm
Package weight
680 g
Packaging content
Mounting kit
Yes
Technical details
Sustainability compliance
Yes
Master (outer) case GTIN (EAN/UPC)
10037332239997
Compliance certificates
RoHS
Logistics data
Master (outer) case width
555 mm
Master (outer) case length
555 mm
Master (outer) case height
374.9 mm
Master (outer) case gross weight
14.5 kg
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
7326.90.8688
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)