location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One 145
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TQ13EA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441807349 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - Intel Core i5-7300U (3MB Cache, 2.6GHz)
  • - 35.6 cm (14") Full HD (1920 x 1080) Touch
  • - 8GB (2400MHz) DDR4 SDRAM (1 x 8GB) & 256GB SSD
Warranty: De driejarige (3-3-3) garantie en service omvatten 3 jaar garantie op onderdelen, arbeid en onsite reparatie. Voorwaarden variëren per land. Bepaalde beperkingen en uitsluitingen zijn van toepassing.
Long product name HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black :
The long product name of HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7300U (3MB Cache, 2.6GHz), 8GB DDR4 SDRAM, 256GB SSD, 35.6 cm (14") Full HD (1920 x 1080) Touch, Intel HD Graphics 620, Windows 10 Pro 64
More>>>
HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black:
The official description of HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Retail redefined by design.
Transform your retail space with a versatile point of sale system that elevates the customer experience and supports your critical business operations. With security, durability, and flexibility built into its gorgeous design, the HP Engage One system marks a new era in retail.

Short summary description HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black:
This short summary of the HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One 145, 35.6 cm (14"), 1920 x 1080 pixels, LED, Projected capacitive system, 16:9, Intel® Core™ i5

Long summary description HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black:
This is an auto-generated long summary of HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black based on the first three specs of the first five spec groups.

HP Engage One 145. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, Display type: LED. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 620

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Display type
LED
Touchscreen technology
Projected capacitive system
Aspect ratio
16:9
Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7300U
Processor cores
2
Processor threads
4
Processor frequency
2.6 GHz
Processor cache
3 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 620
Features
Country of origin
China
Multimedia
Built-in speaker(s)
Yes
Number of speakers
1
Audio system
Realtek ALC3228
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Network
Ethernet LAN *
Yes
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Powered USB
Yes
Serial ports quantity
2
Design
Chassis type
All-in-One
Product colour
Black
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Power
Power supply
120 W
Weight & dimensions
Width
336.2 mm
Depth
216.4 mm
Height
17.6 mm
Weight
1.33 kg
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen
Other features
Memory slots
1
Brand Image Product code Product Stock Price from
HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black HP Engage One 145 i5-7300U 2.6 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen Black
(show image)
6TQ13EA Engage One 145 0.00
(excl. VAT)
0 (incl. VAT)