location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Premium Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Premium Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z9N40AT show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:50:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB Premium Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Black
Warranty: One-year limited warranty.
Long product name HP USB Premium Keyboard :
The long product name of HP USB Premium Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Premium Keyboard
More>>>
HP USB Premium Keyboard:
The official description of HP USB Premium Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish, comfortable, intuitive interactivity.
Boost your productivity and work comfortably with the elegant, redesigned, anodized aluminum-trimmed HP USB Premium Keyboard.

Short summary description HP USB Premium Keyboard:
This short summary of the HP USB Premium Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Premium Keyboard, Full-size (100%), Wired, USB, Black

Long summary description HP USB Premium Keyboard:
This is an auto-generated long summary of HP USB Premium Keyboard based on the first three specs of the first five spec groups.

HP USB Premium Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Office. Product colour: Black

Pretty and pretty smart

Optimize productivity with a space-saving slim profile and ultra-quiet, low-profile scissor keys that foster focus, easy travel, and accurate typing. Get comfortable with adjustable slope, and breathe easy with a keyboard that resists minor spills.

Multi-OS compatibility

Interact seamlessly with a full-sized keyboard and number pad layout that’s optimized for use with multiple operating systems.[1]

USB connectivity

Easily connect the keyboard to any USB port on your PC.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
HP segment
Business
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
433 x 141 x 11.8 mm
Keyboard weight
639.5 g
Weight
640 g
Packaging data
Package weight
820 g
Other features
Depth
141 mm
Height
11.8 mm
Width
433 mm
Locale
US English
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)
Disclaimer HP USB Premium Keyboard:
Disclaimer

[1] See product QuickSpecs for compatible operating systems.