location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stereo USB Headset G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo USB Headset G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
428H5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068935771 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 10:29:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Stereo USB Headset G2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hop on any call with ease. The flexible boom mic blocks the background noise to keep your call focused. The in-line volume control and mute keeps you in control of your environment.
  • - These durable vegan leather earcups are designed for all-day comfort. Just adjust the head strap to be perfectly snug so you can hop on and off calls all day without soreness.
  • - A simple USB-A plug will have you on the call in seconds with a connection that won’t glitch out or lose power.
  • - The Works With Chromebook badge on a device means it’s optimized to work with your Chromebook and other Chrome OS devices[1]. Enjoy a seamless experience across Works With Chromebook certified accessories[2]. Look for the Works With Chromebook badge and rest assured that it’ll all work together.
Warranty: 2 years limited warranty
Long product name HP Stereo USB Headset G2 :
The long product name of HP Stereo USB Headset G2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stereo USB Headset G2
More>>>
HP Stereo USB Headset G2:
The official description of HP Stereo USB Headset G2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sounds good? Sounds great.
Plug right in and get ready to speak and hear clearly all day. With noise-cancelling, comfortable design, and easy adjustment, your sound comfort will carry you from call to call without interference or frustration.

Short summary description HP Stereo USB Headset G2:
This short summary of the HP Stereo USB Headset G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stereo USB Headset G2, Wired, Office/Call center, 90 g, Headset, Black

Long summary description HP Stereo USB Headset G2:
This is an auto-generated long summary of HP Stereo USB Headset G2 based on the first three specs of the first five spec groups.

HP Stereo USB Headset G2. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 90 g. Product colour: Black

Control the Call

Hop on any call with ease. The flexible boom mic blocks the background noise to keep your call focused. The in-line volume control and mute keeps you in control of your environment.

Snug and Comfortable

These durable vegan leather earcups are designed for all-day comfort. Just adjust the head strap to be perfectly snug so you can hop on and off calls all day without soreness.

Simple USB-A Connection

A simple USB-A plug will have you on the call in seconds with a connection that won’t glitch out or lose power.

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Weight & dimensions
Width
170 mm
Depth
144 mm
Height
54 mm
Weight
90 g
Packaging data
Package width
170 mm
Package depth
144 mm
Package height
54 mm
Package weight
210 g
Brand-specific features
HP GTIN (EAN/UPC)
195908812487
Country Distributor
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)