location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B321-4X1-HDVC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262691 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:54:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 8 ft. HDMI cable connects up to 4 source devices to a single 4K display
  • - HDMI, DisplayPort and USB-C cables support true 4K resolutions @ 60 Hz (4:4:4)
  • - USB-C PD 3.0 port supports 20V 5A (100W) power output for charging host device
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables :
The long product name of Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables, TAA
More>>>
Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables:
The official description of Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4-in-1 Multi-Format Presentation Adapter Allows Convenient Connection to an HDMI Display
This presentation adapter connects up to four separate source devices of different audio/video formats to your 4K television, projector or monitor’s HDMI input. Without the clutter of extra cables, the B321-4X1-HDVC lets you immediately connect your laptop, tablet or other device to an HDMI display. This adapter features built-in HDMI, DisplayPort, USB-C and VGA cables, making it great for a meeting room where connection to the display is shared among different users with different devices. A built-in USB cable connects to the display to power the adapter.

Versatile Adapter Suitable for Wide Range of Audio/Video Applications
By connecting the built-in eight-foot (2.4-meter) HDMI cable to a display in your conference room, lecture hall or classroom, you can quickly add a source device without untangling an external adapter cable or trying to find one with the right connectors. The multi-format B321-4X1-HDVC is recommended wherever a variety of A/V signals are transmitted to a 4K display, including home theaters, exhibition centers and trade shows. If multiple sources are connected, you can switch from one to another using the manual push button on the unit. Orange LEDs indicate which source is currently in use.

Transmits True 4K Video with HDR, 4:4:4 Color and 7.1-Channel Audio
The built-in HDMI, DisplayPort and USB-C cables support true 4K resolutions at 60 Hz. The HDMI cable also supports HDR (High Dynamic Range), providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Full 7.1-channel digital surround sound ensures your ears receive the same treat as your eyes. The VGA port supports HD video up to 1920 x 1080 (1080p) at 60 Hz.

PD 3.0 Charging Port Charges the USB-C Source to Avoid Battery Drain and Signal Loss
The USB-C Power Delivery port provides up to 20V 5A (100W), of which 90W is used to charge and power the connected USB-C device, such as a MacBook Pro or Windows laptop (the other 10W is reserved for the USB-C chipset system). Connect the device’s power supply or power adapter between the USB-C PD 3.0 port and an available AC outlet to prevent the source from running out of power prematurely.

TAA-Compliant for GSA Schedule Purchases
The B321-4X1-HDVC is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables:
This short summary of the Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables, HDMI, USB Type-C, Plastic, Black, 1920 x 1080 (HD 1080), 4096 x 2160, 1080p, 2160p

Long summary description Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables:
This is an auto-generated long summary of Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables based on the first three specs of the first five spec groups.

Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables. Video port type: HDMI, USB port type: USB Type-C. Material: Plastic, Product colour: Black, Supported graphics resolutions: 1920 x 1080 (HD 1080), 4096 x 2160. Width: 74.9 mm, Depth: 23.9 mm, Height: 108 mm. Package width: 290.1 mm, Package depth: 164.1 mm, Package height: 55.1 mm. Quantity per pack: 1 pc(s)

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
1
HDMI in
1
Number of HDMI outputs
1
VGA (D-Sub) ports quantity
1
VGA (D-Sub) input ports
1
USB port type
USB Type-C
DisplayPorts quantity
1
Features
Material
Plastic
Product colour
Black
Extended display identification data (EDID)
Yes
HDCP
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 4096 x 2160
Supported video modes
1080p, 2160p
LED indicators
Yes
Maximum resolution
4096 x 2160 pixels
Connector contacts plating
Nickel
3D
Yes
HD type
4K Ultra HD
Colour depth
12 bit
HDCP version
2.2
Weight & dimensions
Width
74.9 mm
Depth
23.9 mm
Height
108 mm
Weight
350 g
Packaging data
Package width
290.1 mm
Package depth
164.1 mm
Package height
55.1 mm
Package weight
460 g
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Sustainability
Sustainability compliance
Yes
Technical details
Quantity per box
1 pc(s)
Compliance certificates
CE, REACH, RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
573 mm
Master (outer) case length
303 mm
Master (outer) case height
175 mm
Master (outer) case gross weight
4.78 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332262698
Country of origin
Taiwan
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
France 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)