location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B119-4X4 video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B119-4X4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B119-4X4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180179 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B119-4X4 video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: HDMI
  • - Black
  • - 1 pc(s)
Warranty: 1-year limited
Long product name Tripp Lite B119-4X4 video switch HDMI :
The long product name of Tripp Lite B119-4X4 video switch HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x4 HDMI Matrix Switch for Video and Audio, 1920x1200, 60Hz/1080p
More>>>
Tripp Lite B119-4X4 video switch HDMI:
The official description of Tripp Lite B119-4X4 video switch HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite B119-4X4 is a 4x4 HDMI Matrix Switch that routes high definition video from any four HDMI sources to any four HDMI displays. It supports video resolutions up to 1920 x 1080 (1080p) @ 60Hz. The 4x4 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI source that connects to an HDMI display, and each source is accessible at all times by any display by selecting it with an IR remote, or using the RS232 port to switch the unit.

Short summary description Tripp Lite B119-4X4 video switch HDMI:
This short summary of the Tripp Lite B119-4X4 video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B119-4X4, HDMI, Black, 7.62 m, 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 1080p, 100-240V, 50/60Hz

Long summary description Tripp Lite B119-4X4 video switch HDMI:
This is an auto-generated long summary of Tripp Lite B119-4X4 video switch HDMI based on the first three specs of the first five spec groups.

Tripp Lite B119-4X4. Video port type: HDMI. Product colour: Black, Maximum operating distance: 7.62 m, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA). Power requirements: 100-240V, 50/60Hz. Certification: TAA. Width: 233.7 mm, Depth: 99.1 mm, Height: 30.5 mm

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
8
HDMI in
4
Number of HDMI outputs
4
RS-232 ports
1
DC-in jack
Yes
Features
Product colour
Black
Plug and Play
Yes
HDCP
Yes
Maximum operating distance
7.62 m
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Supported video modes
1080p
Full HD
Yes
Power
Power requirements
100-240V, 50/60Hz
Certificates
Certification
TAA
Weight & dimensions
Width
233.7 mm
Depth
99.1 mm
Height
30.5 mm
Weight
660 g
Weight & dimensions
Dimensions (WxDxH)
233.7 x 99.1 x 30.5 mm
Packaging data
Package width
160 mm
Package depth
348 mm
Package height
53.3 mm
Package weight
1.04 kg
Packaging content
Quantity per pack
1 pc(s)
Remote control included
Yes
Manual
Yes
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
586.7 mm
Master (outer) case length
375.9 mm
Master (outer) case height
198.1 mm
Master (outer) case gross weight
10.5 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332180176
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables Tripp Lite B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables
(show image)
B321-4X1-HDVC B321-4X1-HDVC 4-Port Presentation Adapter, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and 1080p VGA to HDMI, Built-In Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR
(show image)
B302-4HX4H-4K B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B320-4X1-MH 4-Port Presentation Switch, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI, TAA Tripp Lite B320-4X1-MH 4-Port Presentation Switch, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI, TAA
(show image)
B320-4X1-MH B320-4X1-MH 4-Port Presentation Switch, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4 Tripp Lite B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4
(show image)
B118-2X4-4K-A B118-2X4-4K-A 4x2 HDMI Matrix Switch/Splitter with Audio Extractor - 4K 60 Hz, IR Control, HDCP 2.2, 4:4:4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF) Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF)
(show image)
B119-4X1-MV B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-003-UHD 3-Port HDMI Switch with Remote Control - 4K @ 60 Hz (HDMI F/3xF), 3D, HDCP 2.2, EDID Tripp Lite B119-003-UHD 3-Port HDMI Switch with Remote Control - 4K @ 60 Hz (HDMI F/3xF), 3D, HDCP 2.2, EDID
(show image)
B119-003-UHD B119-003-UHD 3-Port HDMI Switch with Remote Control - 4K @ 60 Hz (HDMI F/3xF), 3D, HDCP 2.2, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-004-UHD 4-Port HDMI Switch with Remote Control - 4K 60 Hz, UHD, 4:4:4, HDR, 3D Tripp Lite B119-004-UHD 4-Port HDMI Switch with Remote Control - 4K 60 Hz, UHD, 4:4:4, HDR, 3D
(show image)
B119-004-UHD B119-004-UHD 4-Port HDMI Switch with Remote Control - 4K 60 Hz, UHD, 4:4:4, HDR, 3D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-002-UHD 2-Port HDMI Switch with Remote Control - 4K @ 60 Hz, 4:4:4, HDR, 3D, HDCP 2.2, EDID Tripp Lite B119-002-UHD 2-Port HDMI Switch with Remote Control - 4K @ 60 Hz, 4:4:4, HDR, 3D, HDCP 2.2, EDID
(show image)
B119-002-UHD B119-002-UHD 2-Port HDMI Switch with Remote Control - 4K @ 60 Hz, 4:4:4, HDR, 3D, HDCP 2.2, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID Tripp Lite B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID
(show image)
B119-003-UHD-MN B119-003-UHD-MN 3-Port HDMI Mini Switch with Remote Control - 4K (HDMI F/3xF), 3D, HDCP 1.4, EDID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2 x 2 HDMI Matrix Switch for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI 2xF/2xF) Tripp Lite 2 x 2 HDMI Matrix Switch for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI 2xF/2xF)
(show image)
B119-2X2 2 x 2 HDMI Matrix Switch for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI 2xF/2xF) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)