location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech PAW Patrol Adventure Watch Liberty

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adventure Watch Liberty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-525552
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765255526
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:23:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech PAW Patrol Adventure Watch Liberty:
This short summary of the VTech PAW Patrol Adventure Watch Liberty data-sheet is auto-generated and uses the product title and the first six key specs.

VTech PAW Patrol Adventure Watch Liberty, 3 yr(s), Dutch, 61.7 g, Pink

Long summary description VTech PAW Patrol Adventure Watch Liberty:
This is an auto-generated long summary of VTech PAW Patrol Adventure Watch Liberty based on the first three specs of the first five spec groups.

VTech PAW Patrol Adventure Watch Liberty. Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 61.7 g. Product colour: Pink

Design
Product colour *
Pink
Material
Synthetic
Animal type(s)
Dog
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Languages support
Dutch
Interleaved Two of Five (ITF-14)
63417765255528
Country of origin
China
Intrastat code
950300870
Learning & training skills
Learning & training skills
Hand-eye coordination development, Math & counting learning, Memory training, Numbers learning, Problem solving skills training, Visual & memory training, Visual skills development
Audio
Sounding
No
Speaking function
Yes
Power
Power source type *
Battery
Batteries required
Yes
Number of batteries supported
1
Battery type
CR2450
Rechargeable
No
Weight & dimensions
Width
52 mm
Depth
33 mm
Height
218 mm
Weight
61.7 g
Packaging data
Package width
150 mm
Package depth
58 mm
Package height
216 mm
Package weight
160 g
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Products per pallet
720 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet
120 pc(s)
Master (outer) cases per pallet layer
24 pc(s)
Harmonized System (HS) code
9503008700
Package volume
1879.2 cm³
Master (outer) case width
314 mm
Master (outer) case length
167 mm
Master (outer) case height
236 mm
Master (outer) case gross weight
1.12 kg
Master (outer) case net weight
370 g
Master (outer) case volume
12375.37 cm³
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417765255528
Supplier features
Assembly required
No
Country of importation (ISO 3166-1)
Netherlands
Brand Image Product code Product Stock Price from
VTech PAW Patrol Adventure Watch Marshall VTech PAW Patrol Adventure Watch Marshall
(show image)
80-525582 Adventure Watch Marshall
VTech PAW Patrol Adventure Watch Chase Children's smartwatch VTech PAW Patrol Adventure Watch Chase Children's smartwatch
(show image)
80-525523 Adventure Watch Chase
VTech PAW Patrol Reddingsmobieltje VTech PAW Patrol Reddingsmobieltje
(show image)
80-539323 Reddingsmobieltje