location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech PAW Patrol Reddingsmobieltje

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reddingsmobieltje
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-539323
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765393235
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 11:45:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech PAW Patrol Reddingsmobieltje:
This short summary of the VTech PAW Patrol Reddingsmobieltje data-sheet is auto-generated and uses the product title and the first six key specs.

VTech PAW Patrol Reddingsmobieltje, 2 yr(s), Dutch, 136.7 g, Multicolour

Long summary description VTech PAW Patrol Reddingsmobieltje:
This is an auto-generated long summary of VTech PAW Patrol Reddingsmobieltje based on the first three specs of the first five spec groups.

VTech PAW Patrol Reddingsmobieltje. Recommended age (min): 2 yr(s), Languages support: Dutch. Weight: 136.7 g. Product colour: Multicolour

Design
Product colour *
Multicolour
Material
Synthetic
Animal type(s)
Dog
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Recommended age (max)
5 yr(s)
Role playing
Yes
Imaginative playing
Yes
Languages support
Dutch
Interleaved Two of Five (ITF-14)
63417765393237
Country of origin
China
Intrastat code
950300870
Learning & training skills
Learning & training skills
Auditory development, Imagination development, Math & counting learning, Problem solving skills training
Audio
Sounding
No
Speaking function
Yes
Power
Power source type *
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Rechargeable
No
Weight & dimensions
Width
85 mm
Depth
28 mm
Height
175 mm
Weight & dimensions
Weight
136.7 g
Packaging data
Package width
150 mm
Package depth
43 mm
Package height
216 mm
Package weight
200 g
Packaging content
Batteries included
Yes
Logistics data
Products per pallet
840 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet
140 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Harmonized System (HS) code
9503008700
Package volume
1393.2 cm³
Master (outer) case width
285 mm
Master (outer) case length
167 mm
Master (outer) case height
236 mm
Master (outer) case gross weight
1.5 kg
Master (outer) case net weight
820 g
Master (outer) case volume
11232.42 cm³
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417765393237
Supplier features
Assembly required
No
Country of importation (ISO 3166-1)
Netherlands
Brand Image Product code Product Stock Price from
VTech PAW Patrol Adventure Watch Liberty VTech PAW Patrol Adventure Watch Liberty
(show image)
80-525552 Adventure Watch Liberty
VTech PAW Patrol Adventure Watch Marshall VTech PAW Patrol Adventure Watch Marshall
(show image)
80-525582 Adventure Watch Marshall
VTech PAW Patrol Adventure Watch Chase Children's smartwatch VTech PAW Patrol Adventure Watch Chase Children's smartwatch
(show image)
80-525523 Adventure Watch Chase