location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB - PS/2 VGA KVM Switch (KVM Cables included)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS84U-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423777019 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guides (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS84U-AT user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior video quality - 2048 x 1536; DDC2B
  • - Computer selection via front panel pushbuttons, hotkeys, and mouse
  • - Dual Interface - supports computers with PS/2 or USB keyboards and mice
  • - Video DynaSync™ - Exclusive ATEN technology eliminates bootup display problems and optimizes resolution when switching between ports
Long product name ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included) :
The long product name of ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB - PS/2 VGA KVM Switch (KVM Cables included)
More>>>
ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included):
The official description of ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS84U PS/2-USB KVM Switch is a desktop control unit that allows users to access four computers from a single KVM console (PS/2 or USB keyboard and mouse, and VGA monitor). In addition, CS84U comes with ATEN's new Video DynaSync™ technology, which eliminates boot-up display problems and optimizes resolution.
1x CS84U PS/2-USB KVM Switch
2x 2L-5301UP PS/2-USB KVM Cables
2x 2L-5302UP PS/2-USB KVM Cables
1x User Instructions

Short summary description ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included):
This short summary of the ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included), 2048 x 1536 pixels, QXGA, 0.45 W, Black, Grey

Long summary description ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included):
This is an auto-generated long summary of ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included) based on the first three specs of the first five spec groups.

ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included). Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. HD type: QXGA, Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 60 Hz. Product colour: Black, Grey, Housing material: Metal. Power source: DC, Input voltage: 5 V, Power consumption (typical): 0.45 W. Width: 210 mm, Depth: 88 mm, Height: 55.5 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
4
Console ports *
USB A, VGA (D-Sub)
USB 2.0 Type-A hub ports quantity
2
USB connector type
USB Type-A
DC-in jack
Yes
Performance
HD type *
QXGA
Maximum resolution *
2048 x 1536 pixels
Video bandwidth
60 Hz
Scan interval
3, 5, 10, 20 s
DDC2B support
Yes
Design
Rack mounting *
No
Product colour *
Black, Grey
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Power
Power source
DC
Input voltage
5 V
Power consumption (typical)
0.45 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
210 mm
Depth
88 mm
Height
55.5 mm
Weight
1.51 kg
Packaging data
Package width
100 mm
Package depth
283 mm
Package height
173 mm
Package weight
1.69 kg
Packaging content
Quick installation guide
Yes
Manual
Yes
Logistics data
Master (outer) case net weight
7.57 kg
Harmonized System (HS) code
85176200
Master (outer) case width
292 mm
Master (outer) case length
517 mm
Master (outer) case height
194 mm
Master (outer) case gross weight
8.98 kg
Products per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
ATEN CS1708A KVM switch Rack mounting Black ATEN CS1708A KVM switch Rack mounting Black
(show image)
CS1708A CS1708A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1716A KVM switch Rack mounting Black ATEN CS1716A KVM switch Rack mounting Black
(show image)
CS1716A CS1716A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1308 KVM switch Rack mounting Black ATEN CS1308 KVM switch Rack mounting Black
(show image)
CS1308 CS1308 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9134 KVM switch Black ATEN CS9134 KVM switch Black
(show image)
CS9134 CS9134 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS82A KVM switch Silver ATEN CS82A KVM switch Silver
(show image)
CS82A CS82A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS228 KVM switch Rack mounting Silver ATEN CS228 KVM switch Rack mounting Silver
(show image)
CS228 CS228 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
México 1 distributor(s)