location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4B5Z5AA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 07:12:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2024
Product end of life date
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ Embedded R1305G (1.5 GHz base clock, up to 2.8 GHz max boost clock, 4 MB L3 cache, 2 cores)
  • - HP ThinPro
  • - AMD Radeon™ Vega 3 Graphics
Warranty: 3 year (3-3-0) limited warranty and service offering includes 3 years of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G :
The long product name of HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t540 Thin Client Bundle, HP ThinPro, AMD Ryzen™, 4GB RAM, 32GB eMMC
More>>>
HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G:
The official description of HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, secure virtual desktop solution.
Transition your fleet to the cloud with the HP t540 Thin Client virtual desktop solution. Confidently deploy in confined workspaces with multiple configuration options and multi-layered security—providing effective collaboration and productivity for the end user.

Short summary description HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G:
This short summary of the HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G data-sheet is auto-generated and uses the product title and the first six key specs.

HP t540, 1.5 GHz, AMD, AMD Ryzen Embedded, R1305G, 2.8 GHz, 4 MB

Long summary description HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G:
This is an auto-generated long summary of HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G based on the first three specs of the first five spec groups.

HP t540. Processor frequency: 1.5 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Vega 3. Product colour: Black

Designed for your organization’s computing needs.

Adapt to workforce needs with the HP t540 Thin Client. Multiple options for placement and mounting[1] allow easy setup, fitting into almost any workspace.

Robust security.

Minimize security threats right from bootup with AMD Memory Guard and UEFI (BIOS) Secure Boot at the component-level. Together with a certified Trusted Platform Module and a cable lock slot—keep your thin clients protected inside and out.

Instant cloud access. Efficient usability.

Increase everyday productivity and workforce collaboration with an impressive AMD Ryzen™ System-on-Chip processor[4] and dual UHD/4K[5] display support. Get easy device management while providing a seamless user experience.

Modern flexibility

Set it. Mount it. Stand it. Conveniently position the thin client in up to six different orientations with a VESA mount.

Engineered to last

Rely on the built-in durability of the HP t540 Thin Client, with 120,000 hours of testing, utilizing the HP Total Test Process. Keep up with extended hours of use over a prolonged period—reducing downtime and maintaining business performance.

Neutralize threats and keep data safe and secure

Defend against cold-boot attacks with AMD Memory Guard. Full memory encryption protects at the component level, offsetting threats to sensitive data.

Protect your fleet with device security for resiliency and recovery.

Protect device firmware from bootup to shut down with the UEFI Secure Boot. HP t540 Thin Client firmware implements NIST SP800-147 and SP800-155 integrity measurement guidelines.

Make IT management and security a breeze.

Ease the burden of IT admins in Windows environments with HP Write Manager, a simple write filter solution that works across multiple Windows versions and prevents unauthorized changes to end user environments.

Secure your device with a cable lock slot

Deter device theft in public environments with an integrated cable lock slot and physically lock down your device, assuring IT’s peace of mind.

Efficient performance for smooth multitasking

Tap into truly impressive processor performance with AMD Ryzen™. Tackle tasks using multiple business-critical applications at once, enhancing productivity and collaboration while avoiding crippling slowdowns.

Maximize overall performance

Get the most out of your CPU with the speed of the latest AMD processor, multiple port options for peripherals, flexible device placement for clean workspaces, and security with AMD Memory Guard.

Dual UHD/4K display support

Enhance productivity working across multiple screens with dual displays. The HP t540 supports dual 4K displays for stunning, true-to-life definition.

Processor
Processor frequency *
1.5 GHz
Processor manufacturer *
AMD
Processor family
AMD Ryzen Embedded
Processor model
R1305G
Processor cores
2
Processor threads
2
Processor boost frequency
2.8 GHz
Processor cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Graphics
On-board graphics card model
AMD Radeon Vega 3
Audio
Built-in speaker(s)
Yes
Network
Ethernet LAN *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
USB Type-C ports quantity
1
Combo headphone/mic port
Yes
DisplayPorts quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
ThinPro
Operating system architecture
64-bit
Power
Power supply
45 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width
35 mm
Depth
200 mm
Height
200 mm
Weight
1.4 kg
Packaging data
Package depth
1400 mm
Package weight
1.4 kg
Logistics data
Harmonized System (HS) code
84713000
Brand-specific features
HP GTIN (EAN/UPC)
196068523565
Other features
Keyboard type
USB
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP t540 1.5 GHz ThinPro 1.4 kg Black R1305G:
Disclaimer

[1] Mounting hardware not included and sold separately.
[4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[5] 4K content required to view 4K images. Displays sold separately and not included.
Technical specification disclaimers
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. The specifications for Wi-Fi 6 (802.11ax WLAN) are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax WLAN devices. Only available in countries where 802.11ax is supported.
Software is dependent on operating system installed. Please refer to this product's QuickSpec for more details.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.