location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 625 FHD Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
625 FHD Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Y7L1ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786757808 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:07:05
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 625 FHD Webcam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AI features automatically make you look good so you can simply focus on your performance. Show up with confidence thanks to Zoom certification and represent your true self with FHD 1080p, auto focus and auto backlight correction and two background noise-reducing microphones.
  • - Take center stage confidently knowing your security is in good hands and make the login process seamless with Windows Hello[1] face authentication. Plus, the physical privacy cover lets you decide when to share, and the activity light reminds you when you’re live.
  • - Stay in control of how you present yourself by customizing your Full HD webcam settings in Poly Lens[2]. Take control of the perfect angle with digital zoom, adjustable field of view, and specific image controls like brightness and more.
  • - Capture the world around you without disrupting your setup. Whether you’re framing yourself, showcasing a product or showing off the views, you can point this webcam freely to wherever you need thanks to 360° swivel, tilt down up to 90°, and an adjustable field of view of 66°, 78°, 92°.
Warranty: HP standard one-year limited warranty
Long product name HP 625 FHD Webcam :
The long product name of HP 625 FHD Webcam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

625 FHD Webcam
More>>>
HP 625 FHD Webcam:
The official description of HP 625 FHD Webcam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Say Hello to Looking Good
This Windows Hello compatible[1] webcam logs you in seamlessly and securely while AI-enhancements help you look good from the start. Effortlessly look your best wherever you find yourself with Full HD resolution, customization and automatic background adjustments.

Short summary description HP 625 FHD Webcam:
This short summary of the HP 625 FHD Webcam data-sheet is auto-generated and uses the product title and the first six key specs.

HP 625 FHD Webcam, 4 MP, 1920 x 1080 pixels, Full HD, 60 fps, 720p, 1080p, USB 3.2 Gen 1 (3.1 Gen 1)

Long summary description HP 625 FHD Webcam:
This is an auto-generated long summary of HP 625 FHD Webcam based on the first three specs of the first five spec groups.

HP 625 FHD Webcam. Megapixel (approx.): 4 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB 3.2 Gen 1 (3.1 Gen 1), Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 10, Windows 11. Width: 95 mm, Depth: 65.5 mm, Height: 55.5 mm. Package width: 124 mm, Package depth: 106 mm, Package height: 63 mm

Looking Good Has Never Been Easier
Looking Good Has Never Been Easier

AI features automatically make you look good so you can simply focus on your performance. Show up with confidence thanks to Zoom certification and represent your true self with FHD 1080p, auto focus and auto backlight correction and two background noise-reducing microphones.

Simply Secure
Simply Secure

Take center stage confidently knowing your security is in good hands and make the login process seamless with Windows Hello[1] face authentication. Plus, the physical privacy cover lets you decide when to share, and the activity light reminds you when you’re live.

You're in Control
You're in Control

Stay in control of how you present yourself by customizing your Full HD webcam settings in Poly Lens[2]. Take control of the perfect angle with digital zoom, adjustable field of view, and specific image controls like brightness and more.

Full HD Video Quality

Hop on video calls looking sharp from the start with FHD 1080p at 30 FPS, HD 720p at 60 FPS, auto color and backlight correction.

Windows Hello Compatible

Forget memorizing complicated passwords and make the login process seamless thanks to Windows Hello facial recognition compatibility. [1]

Conference Compatible

Zoom Certified and compatible with leading conferencing apps, this webcam helps you show up at your best wherever you are.

Adjustability

Capture anything by simply pointing it where you want to with a 360° swivel, 90° down tilt and 66°, 78°, or 92° adjustable field of view.

Auto-focus & Zoom

With a webcam that automatically keeps your image looking sharp and great, you can stay focused on the conversation. Zoom in and out as you need with crisp definition.

Privacy Cover

Additional peace of mind with the physical privacy cover. Plus, always know when you’re live thanks to the activity light.

Dual Microphones

Two noise-canceling microphones help you hear and be heard with crisp clarity, even if there’s noise in the background.

Contains Recycled Materials

HP is committed to reducing plastic in landfills and oceans. This webcam contains 71% post-consumer recycled plastic and 100% recyclable packaging. [3,4]

Performance
Megapixel (approx.) *
4 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
60 fps
Camera HD type *
Full HD
Supported video modes
720p, 1080p
Auto focus
Yes
Design
Built-in microphone *
Yes
Interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Product colour *
Black
Mounting type *
Clip
Built-in flash *
No
Cable length
1.5 m
Tilt angle range
0 - 90°
360° rotational base
Yes
Software
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Width
95 mm
Depth
65.5 mm
Height
55.5 mm
Weight
181 g
Packaging data
Package width
124 mm
Package depth
106 mm
Package height
63 mm
Package weight
259 g
Brand-specific features
HP GTIN (EAN/UPC)
196786757808
Disclaimer HP 625 FHD Webcam:
Disclaimer

[1] Requires PC with Windows 10 or higher.
[2] Requires downloadable software on Poly.com/lens. Host PC requires Windows 10 or higher.
[3] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
[4] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
Technical specification disclaimers
HP includes a one-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.