location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWSSCOS26AM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263391 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:35:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamps securely to a desk, table or shelf to clear valuable workspace
  • - Raises a monitor 5 in. above the surface to provide comfortable eye-level viewing
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
  • - Rectangular 25.6 in. wide platform supports monitor and other devices up to 44 lb.
  • - Assembles easily in just a few minutes with all hardware included
Warranty: 5-year limited
Long product name Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm) :
The long product name of Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm)
More>>>
Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm):
The official description of Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Monitor Riser Stand Lifts Your Screen for More Comfortable Viewing and Storage Space
This Safe-IT™ monitor stand riser is ergonomically designed to help ease strain in your neck and eyes at home, school or the office. By raising your monitor five inches (12.7 centimeters) above the level of your workspace, the WWSSCOS26AM provides better viewing closer to eye level. It also frees up valuable real estate on your desk, table or counter for storing important items you need within arm’s reach.

Easy to Set Up in Just a Few Minutes with No Tools or Permanent Mounting Required
The WWSSCOS26AM assembles quickly using the included hardware and clamps to a flat surface up to 1.3 inches (3.3 centimeters) thick. It supports monitors, laptops, small printers and other devices weighing up to 44 pounds (20 kilograms). Heavy-duty C-clamps secure the riser in place, but still allow it to be easily moved to a different location if desired. Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm):
This short summary of the Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm), Clamp, 20 kg, Black

Long summary description Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm):
This is an auto-generated long summary of Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm) based on the first three specs of the first five spec groups.

Tripp Lite WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm). Mounting: Clamp, Maximum weight capacity: 20 kg. Product colour: Black

Mounting
Maximum weight capacity *
20 kg
Mounting
Clamp
Number of displays supported *
1
Desk thickness (min)
3.3 cm
Mounting type *
Desk
Design
Housing material
MDF
Product colour *
Black
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS
Weight & dimensions
Width
259.1 mm
Depth
15.2 mm
Height
650.2 mm
Weight
3.18 kg
Package width
330.2 mm
Weight & dimensions
Package depth
139.7 mm
Package height
749.3 mm
Package weight
5.49 kg
Packaging content
Manual
Yes
Logistics data
Master (outer) case width
350.5 mm
Master (outer) case length
160 mm
Master (outer) case height
769.6 mm
Master (outer) case gross weight
3.99 kg
Products per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263398
Harmonized System (HS) code
9403.30.8090
Other features
Country of origin
China
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)