location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWSSCOS40AM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263407 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 13:01:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamps securely to a desk, table or shelf to clear valuable workspace
  • - Raises a monitor 5 in. above the surface to provide comfortable eye-level viewing
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
  • - Rectangular 39.4 in. wide platform supports monitor and other devices up to 44 lb.
  • - Assembles easily in just a few minutes with all hardware included
Warranty: 5-year limited
Long product name Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm) :
The long product name of Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm)
More>>>
Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm):
The official description of Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Monitor Riser Stand Lifts Your Screen for More Comfortable Viewing and Storage Space
This Safe-IT™ monitor stand riser is ergonomically designed to help ease strain in your neck and eyes at home, school or the office. By raising your monitor five inches (12.7 centimeters) above the level of your workspace, the WWSSCOS40AM provides better viewing closer to eye level. It also frees up valuable real estate on your desk, table or counter for storing important items you need within arm’s reach.

Easy to Set Up in Just a Few Minutes with No Tools or Permanent Mounting Required
The WWSSCOS40AM assembles quickly using the included hardware and clamps to a flat surface up to 1.3 inches (3.3 centimeters) thick. It supports monitors, laptops, small printers and other devices weighing up to 44 pounds (20 kilograms). Heavy-duty C-clamps secure the riser in place, but still allow it to be easily moved to a different location if desired. Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm):
This short summary of the Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm), Clamp, 20 kg, Black

Long summary description Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm):
This is an auto-generated long summary of Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm) based on the first three specs of the first five spec groups.

Tripp Lite WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm). Mounting: Clamp, Maximum weight capacity: 20 kg. Product colour: Black

Mounting
Maximum weight capacity *
20 kg
Mounting
Clamp
Number of displays supported *
1
Desk thickness (min)
3.3 cm
Mounting type *
Desk
Design
Housing material
MDF
Product colour *
Black
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
259.1 mm
Depth
15.2 mm
Height
1000.8 mm
Weight
2.27 kg
Package width
530.9 mm
Weight & dimensions
Package depth
1099.8 mm
Package height
139.7 mm
Package weight
2.49 kg
Packaging content
Manual
Yes
Logistics data
Master (outer) case width
350.5 mm
Master (outer) case length
1120.1 mm
Master (outer) case height
160 mm
Master (outer) case gross weight
2.86 kg
Products per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263404
Harmonized System (HS) code
9403.30.8090
Other features
Country of origin
China
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)